Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Win Source Part Number: 1055107-SDA08H0SBR
Category: Switches>DIP Switches
Series: SDA
Number of Positions: 8
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Features: Tape Seal
Contact Finish: Gold
Package: Tape & Reel
Contact Material: Beryllium Copper
Voltage Rating: 24VDC
Height Above Board: 0.175" (4.45mm)
Length: 0.876" (22.26mm)
Standard Package: 750
Mounting: SMD (SMT)
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): 1-1571998-5; SDA08H1SKD; SDA08H0SK; SDA08H1SBD; 218-8LPST; 219-8LPST; 219-8LPSTRSDA08H0SBR
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: CKN9497DKR,CKN9497CT
Base Product Number: SDA08H
DIP Switches / SIP Switches SW DIP ON OFF SPST 8 Flsh Slid 0.1A 50VDC
8Bit SPST 24V 25mA Black Slide (Standard),凹槽式 SMD-16P,7.5x22.3mm DIP Switches ROHS
SWITCH SLIDE DIP SPST 25MA 24V
SWITCH, FLUSH, 8 WAY, SMD; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Product Range:-; Switch Type:DIP Unsealed;RoHS Compliant: Yes
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CKN9497CT-ND | 1055107-SDA08H0SBR | SDA08H0SBR | SDA08H0SBR | SDA08H0SBR | 95W3658 |
| Product Name | DIP Switches | Switches - DIP Switches | DIP Switches / SIP Switches | Key/Switch >> DIP Switches | Switches - DIP Switches | Switch, Flush, 8 Way, Smd; No. Of Circuits C&k Components |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | Slide Actuator(s) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | Surface Mount Technology | ||||
| Max Current Rating | 0.0250 amps | 0.0250 amps | 0.0250 amps | 0.0250 amps | ||
| Max DC Voltage Rating | 24 volts | 24 volts | 24 volts | 24 volts |