Win Source Part Number: 1233688-TDD01H0SB1R
Category: Switches>DIP Switches
Series: TDD
Number of Positions: 2
Termination Style: Gull Wing
Features: Tape Seal
Contact Finish: Gold
Package: Tape & Reel
Contact Material: Copper Alloy
Voltage Rating: 24VDC
Height Above Board: 0.091" (2.30mm)
Length: 0.236" (6.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPDT
Actuator Type: Slide (Standard)
Electrical Life: 200 Cycles
Mechanical Life: 200 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: *TDD01H0SB1R,CKN1054
Base Product Number: TDD01H0S
Dip Switch SPDT 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPDT 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPDT 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
DIP SWITCH, SPDT, 0.025A, 24V, SMD; No. of Circuits:1Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPDT; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:TDD Series RoHS Compliant: Yes
SWITCH SLIDE DIP SPDT 25MA 24V
DIP Switches / SIP Switches Jumper Switch 2 positions
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 1233688-TDD01H0SB1R | CKN10546TR-ND | 35AH7165 | TDD01H0SB1R | TDD01H0SB1R |
| Product Name | Switches - DIP Switches | DIP Switches | Dip Switch, Spdt, 0.025A, 24V, Smd; No. Of Circuits C&k Components | Switches - DIP Switches | DIP Switches / SIP Switches |
| Number of Positions Available | 2 | ||||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); Other Type (Special Application) | Single Pole, Double Throw (SPDT); Other Type (Special Application) | |
| Max Current Rating | 0.0250 amps | 0.0250 amps | 0.0250 amps | ||
| Max DC Voltage Rating | 24 volts | 24 volts | 24 volts | ||
| Operating Temp | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) |