Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Manufacturer: C&K Components
Win Source Part Number: 933211-SDA02H0SBR
Series: SDA
Operating Temperature Range: -40°C ~ 85°C
Features: Dip Switch SPST Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Package: Reel - TR
Mounting: Surface Mount
Family Name: SDA02H
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Other Part Number: CKN9491TR, 2266-SDA02H0SBR, CKN9491CT, CKN9491DKR, *SDA02H0SBR
2Bit SPST 24V 25mA Black Slide (Standard),凹槽式 SMD-4P,7.1x7.5mm DIP Switches ROHS
SWITCH SLIDE DIP SPST 25MA 24V
DIP Switches / SIP Switches FLUSH ACT 2 POS REEL
DIP SWITCH, SPST, 0.025A, 24VDC, SMD; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:5V; Contact Current DC Max:100mA RoHS Compliant: Yes
| DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CKN9491CT-ND | 933211-SDA02H0SBR | SDA02H0SBR | SDA02H0SBR | SDA02H0SBR | 35AH5905 |
| Product Name | DIP Switches | DIP Switches - SDA02H0SBR | Key/Switch >> DIP Switches | Switches - DIP Switches | DIP Switches / SIP Switches | Dip Switch, Spst, 0.025A, 24Vdc, Smd; No. Of Circuits C&k Components |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | Slide Actuator(s) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | Surface Mount Technology | ||||
| Max Current Rating | 0.0250 amps | 0.0250 amps | 0.1000 amps |