C&K Components Switches - DIP Switches SD03H1BD

Description
Win Source Part Number: 1233820-SD03H1BD Category: Switches>DIP Switches Series: SD Number of Positions: 3 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Beryllium Copper Voltage Rating: 25VDC Height Above Board: 0.178" (4.52mm) Length: 0.358" (9.09mm) Standard Package: 60 Body Material: Polyphthalamide (PPA) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Raised Washable: No Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: -SD03H1BD Base Product Number: SD03H1
Request a Quote Datasheet
Description
Win Source Part Number: 1233820-SD03H1BD Category: Switches>DIP Switches Series: SD Number of Positions: 3 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Beryllium Copper Voltage Rating: 25VDC Height Above Board: 0.178" (4.52mm) Length: 0.358" (9.09mm) Standard Package: 60 Body Material: Polyphthalamide (PPA) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Raised Washable: No Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: -SD03H1BD Base Product Number: SD03H1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1233820-SD03H1BD - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1233820-SD03H1BD
Switches - DIP Switches 1233820-SD03H1BD
Win Source Part Number: 1233820-SD03H1BD Category: Switches>DIP Switches Series: SD Number of Positions: 3 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Beryllium Copper Voltage Rating: 25VDC Height Above Board: 0.178" (4.52mm) Length: 0.358" (9.09mm) Standard Package: 60 Body Material: Polyphthalamide (PPA) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Raised Washable: No Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: -SD03H1BD Base Product Number: SD03H1

Win Source Part Number: 1233820-SD03H1BD
Category: Switches>DIP Switches
Series: SD
Number of Positions: 3
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Contact Finish: Gold
Package: Tube
Contact Material: Beryllium Copper
Voltage Rating: 25VDC
Height Above Board: 0.178" (4.52mm)
Length: 0.358" (9.09mm)
Standard Package: 60
Body Material: Polyphthalamide (PPA)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Mechanical Life: 2,000 Cycles
Actuator Level: Raised
Washable: No
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: -SD03H1BD
Base Product Number: SD03H1

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
SD03H1BD
DIP Switches / SIP Switches SD03H1BD
DIP Switches / SIP Switches 3POS ON OFF SPST LOW PROFILE DIP SW

DIP Switches / SIP Switches 3POS ON OFF SPST LOW PROFILE DIP SW

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
SD03H1BD
Switches - DIP Switches SD03H1BD
SWITCH SLIDE DIP SPST 100MA 25V

SWITCH SLIDE DIP SPST 100MA 25V

Supplier's Site
Dip / Rotary Dip C&k Components - 35AH6087 - Newark, An Avnet Company
Chicago, IL, United States
Dip / Rotary Dip C&k Components
35AH6087
Dip / Rotary Dip C&k Components 35AH6087
DIP / ROTARY DIP

DIP / ROTARY DIP

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1233820-SD03H1BD SD03H1BD SD03H1BD 35AH6087
Product Name Switches - DIP Switches DIP Switches / SIP Switches Switches - DIP Switches Dip / Rotary Dip C&k Components
Number of Positions Available 3
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 486-3-160-939DKR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
Rotary Encoded DIP Switches - 241257 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
A6SN Slide DIP Switch - A6SN-7101-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 19.7 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers