C&K Components Switches - DIP Switches SDA12H1SBD

Description
Win Source Part Number: 1092045-SDA12H1SBD Category: Switches>DIP Switches Series: SDA Number of Positions: 12 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Tube Contact Material: Beryllium Copper Voltage Rating: 24VDC Height Above Board: 0.214" (5.45mm) Length: 1.279" (32.50mm) Standard Package: 14 Mounting: SMD (SMT) Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Raised Washable: No Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): SDA12H0SBD; SDA12H0SB; BPA10SBR; 219-12MST; 219-12LPSTR; 219-12LPST; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: *SDA12H1SBD,-SDA12H1 SBD,CKN6109 Base Product Number: SDA12H
Request a Quote Datasheet
Description
Win Source Part Number: 1092045-SDA12H1SBD Category: Switches>DIP Switches Series: SDA Number of Positions: 12 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Tube Contact Material: Beryllium Copper Voltage Rating: 24VDC Height Above Board: 0.214" (5.45mm) Length: 1.279" (32.50mm) Standard Package: 14 Mounting: SMD (SMT) Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Raised Washable: No Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): SDA12H0SBD; SDA12H0SB; BPA10SBR; 219-12MST; 219-12LPSTR; 219-12LPST; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: *SDA12H1SBD,-SDA12H1 SBD,CKN6109 Base Product Number: SDA12H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1092045-SDA12H1SBD - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1092045-SDA12H1SBD
Switches - DIP Switches 1092045-SDA12H1SBD
Win Source Part Number: 1092045-SDA12H1SBD Category: Switches>DIP Switches Series: SDA Number of Positions: 12 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Tube Contact Material: Beryllium Copper Voltage Rating: 24VDC Height Above Board: 0.214" (5.45mm) Length: 1.279" (32.50mm) Standard Package: 14 Mounting: SMD (SMT) Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Raised Washable: No Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): SDA12H0SBD; SDA12H0SB; BPA10SBR; 219-12MST; 219-12LPSTR; 219-12LPST; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: *SDA12H1SBD,-SDA12H1 SBD,CKN6109 Base Product Number: SDA12H

Win Source Part Number: 1092045-SDA12H1SBD
Category: Switches>DIP Switches
Series: SDA
Number of Positions: 12
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Contact Finish: Gold
Package: Tube
Contact Material: Beryllium Copper
Voltage Rating: 24VDC
Height Above Board: 0.214" (5.45mm)
Length: 1.279" (32.50mm)
Standard Package: 14
Mounting: SMD (SMT)
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Raised
Washable: No
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): SDA12H0SBD; SDA12H0SB; BPA10SBR; 219-12MST; 219-12LPSTR; 219-12LPST;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: *SDA12H1SBD,-SDA12H1SBD,CKN6109
Base Product Number: SDA12H

Buy Now Datasheet
DIP Switches - CKN6109-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN6109-ND
DIP Switches CKN6109-ND
Dip Switch SPST 12 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 12 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Dip / Rotary Dip C&k Components - 35AH5979 - Newark, An Avnet Company
Chicago, IL, United States
Dip / Rotary Dip C&k Components
35AH5979
Dip / Rotary Dip C&k Components 35AH5979
DIP / ROTARY DIP

DIP / ROTARY DIP

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
SDA12H1SBD
DIP Switches / SIP Switches SDA12H1SBD
DIP Switches / SIP Switches EXT ACT 12 POS

DIP Switches / SIP Switches EXT ACT 12 POS

Buy Now Datasheet
Switches - DIP Switches SDA12H1SBD
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1092045-SDA12H1SBD CKN6109-ND 35AH5979 SDA12H1SBD SDA12H1SBD
Product Name Switches - DIP Switches DIP Switches Dip / Rotary Dip C&k Components DIP Switches / SIP Switches Switches - DIP Switches
Number of Positions Available 12
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.0250 amps 0.0250 amps
Max DC Voltage Rating 24 volts 24 volts
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 334959 - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
DIP Switches - SW903-ND - DigiKey
Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
3 suppliers
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details