C&K Components DIP Switches SDA08H1BD

Description
Dip Switch SPST 8 Position Through Hole Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 8 Position Through Hole Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CKN6091-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN6091-ND
DIP Switches CKN6091-ND
Dip Switch SPST 8 Position Through Hole Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 8 Position Through Hole Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Switches - DIP Switches - 1186528-SDA08H1BD - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1186528-SDA08H1BD
Switches - DIP Switches 1186528-SDA08H1BD
Win Source Part Number: 1186528-SDA08H1BD Category: Switches>DIP Switches Series: SDA Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Beryllium Copper Voltage Rating: 24VDC Height Above Board: 0.228" (5.80mm) Length: 0.876" (22.26mm) Standard Package: 20 Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Raised Washable: No Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): SDA08H1BD.; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: *SDA08H1BD,CKN6091,2 266-SDA08H1BD Base Product Number: SDA08H

Win Source Part Number: 1186528-SDA08H1BD
Category: Switches>DIP Switches
Series: SDA
Number of Positions: 8
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Contact Finish: Gold
Package: Tube
Contact Material: Beryllium Copper
Voltage Rating: 24VDC
Height Above Board: 0.228" (5.80mm)
Length: 0.876" (22.26mm)
Standard Package: 20
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Raised
Washable: No
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): SDA08H1BD.;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: *SDA08H1BD,CKN6091,2266-SDA08H1BD
Base Product Number: SDA08H

Buy Now Datasheet
DIP & SIP Switches - 7931752P - RS Components, Ltd.
Corby, Northants, United Kingdom
DIP & SIP Switches
7931752P
DIP & SIP Switches 7931752P
C & K SDA08H1BD DIP Switch

C & K SDA08H1BD DIP Switch

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
SDA08H1BD
DIP Switches / SIP Switches SDA08H1BD
DIP Switches / SIP Switches EXT ACT 8 POS

DIP Switches / SIP Switches EXT ACT 8 POS

Buy Now Datasheet
Switches - DIP Switches SDA08H1BD
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site
Dip Switch, Spst, 0.025A, 24Vdc, Tht; No. Of Circuits C&k Components - 35AH5955 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, Spst, 0.025A, 24Vdc, Tht; No. Of Circuits C&k Components
35AH5955
Dip Switch, Spst, 0.025A, 24Vdc, Tht; No. Of Circuits C&k Components 35AH5955
DIP SWITCH, SPST, 0.025A, 24VDC, THT; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes

DIP SWITCH, SPST, 0.025A, 24VDC, THT; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes

Supplier's Site
Switch, Raised, 8 Way, Tht; No. Of Circuits C&k Components - 95W3659 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Raised, 8 Way, Tht; No. Of Circuits C&k Components
95W3659
Switch, Raised, 8 Way, Tht; No. Of Circuits C&k Components 95W3659
SWITCH, RAISED, 8 WAY, THT; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Product Range:SDA Series; SwitchRoHS Compliant: Yes

SWITCH, RAISED, 8 WAY, THT; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Product Range:SDA Series; SwitchRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number CKN6091-ND 1186528-SDA08H1BD 7931752P SDA08H1BD SDA08H1BD 35AH5955
Product Name DIP Switches Switches - DIP Switches DIP & SIP Switches DIP Switches / SIP Switches Switches - DIP Switches Dip Switch, Spst, 0.025A, 24Vdc, Tht; No. Of Circuits C&k Components
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type Other Terminal Type
Other Terminal Type Through Hole Through Hole
Max Current Rating 0.0250 amps 0.0250 amps 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 1759652 - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
DIP Switches - 39-A6E-2101-N-ND - DigiKey
Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switch - 2319747-3 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 8
Pole and Throw Specifications Other Type (Special Application)
View Details