C&K Components Switches - DIP Switches SD08H0SBR

Description
Win Source Part Number: 1233845-SD08H0SBR Category: Switches>DIP Switches Series: SD Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tape & Reel Contact Material: Beryllium Copper Voltage Rating: 25VDC Height Above Board: 0.170" (4.33mm) Length: 0.858" (21.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Body Material: Polyphthalamide (PPA) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: CKN6128TR,*SD08H0SBR ,CKN6128DKR,CKN6128C T Base Product Number: SD08H0
Request a Quote Datasheet
Description
Win Source Part Number: 1233845-SD08H0SBR Category: Switches>DIP Switches Series: SD Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tape & Reel Contact Material: Beryllium Copper Voltage Rating: 25VDC Height Above Board: 0.170" (4.33mm) Length: 0.858" (21.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Body Material: Polyphthalamide (PPA) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: CKN6128TR,*SD08H0SBR ,CKN6128DKR,CKN6128C T Base Product Number: SD08H0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1233845-SD08H0SBR - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1233845-SD08H0SBR
Switches - DIP Switches 1233845-SD08H0SBR
Win Source Part Number: 1233845-SD08H0SBR Category: Switches>DIP Switches Series: SD Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tape & Reel Contact Material: Beryllium Copper Voltage Rating: 25VDC Height Above Board: 0.170" (4.33mm) Length: 0.858" (21.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Body Material: Polyphthalamide (PPA) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: CKN6128TR,*SD08H0SBR ,CKN6128DKR,CKN6128C T Base Product Number: SD08H0

Win Source Part Number: 1233845-SD08H0SBR
Category: Switches>DIP Switches
Series: SD
Number of Positions: 8
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Features: Tape Seal
Contact Finish: Gold
Package: Tape & Reel
Contact Material: Beryllium Copper
Voltage Rating: 25VDC
Height Above Board: 0.170" (4.33mm)
Length: 0.858" (21.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Body Material: Polyphthalamide (PPA)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Mechanical Life: 2,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: CKN6128TR,*SD08H0SBR,CKN6128DKR,CKN6128CT
Base Product Number: SD08H0

Buy Now Datasheet
DIP Switches - CKN6128CT-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN6128CT-ND
DIP Switches CKN6128CT-ND
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 25VDC

Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 25VDC

Buy Now Datasheet
DIP Switches - CKN6128TR-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN6128TR-ND
DIP Switches CKN6128TR-ND
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 25VDC

Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 25VDC

Buy Now Datasheet
DIP Switches - CKN6128DKR-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN6128DKR-ND
DIP Switches CKN6128DKR-ND
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 25VDC

Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 25VDC

Buy Now Datasheet
Switches - DIP Switches SD08H0SBR
SWITCH SLIDE DIP SPST 100MA 25V

SWITCH SLIDE DIP SPST 100MA 25V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
SD08H0SBR
DIP Switches / SIP Switches SD08H0SBR
DIP Switches / SIP Switches SPST 8 Flush 0.1A 25VDC Gull Wing

DIP Switches / SIP Switches SPST 8 Flush 0.1A 25VDC Gull Wing

Buy Now Datasheet
Dip Switch, Spst, 8Pos, 0.1A, 25Vdc, Smd; No. Of Circuits C&k Components - 35AH6152 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, Spst, 8Pos, 0.1A, 25Vdc, Smd; No. Of Circuits C&k Components
35AH6152
Dip Switch, Spst, 8Pos, 0.1A, 25Vdc, Smd; No. Of Circuits C&k Components 35AH6152
DIP SWITCH, SPST, 8POS, 0.1A, 25VDC, SMD; No. of Circuits:8Circuits; Switch Actuator Style:Flush Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:25V; Contact Current DC Max:100mA RoHS Compliant: Yes

DIP SWITCH, SPST, 8POS, 0.1A, 25VDC, SMD; No. of Circuits:8Circuits; Switch Actuator Style:Flush Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:25V; Contact Current DC Max:100mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1233845-SD08H0SBR CKN6128CT-ND SD08H0SBR SD08H0SBR 35AH6152
Product Name Switches - DIP Switches DIP Switches Switches - DIP Switches DIP Switches / SIP Switches Dip Switch, Spst, 8Pos, 0.1A, 25Vdc, Smd; No. Of Circuits C&k Components
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.1000 amps 0.1000 amps 0.1000 amps
Max DC Voltage Rating 25 volts 25 volts 25 volts
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 486-3-160-945TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
Rotary Encoded DIP Switches - 337560 - RS Components, Ltd.
Specs
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw Spst
View Details
A6S-H Slide DIP Switch - A6S-5101-H - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 13.64 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 2319847-2 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
2 suppliers