C&K Components Switches - DIP Switches SD09H1SBR

Description
Win Source Part Number: 1233834-SD09H1SBR Category: Switches>DIP Switches Series: SD Number of Positions: 9 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tape & Reel (TR) Contact Material: Beryllium Copper Voltage Rating: 25VDC Height Above Board: 0.180" (4.57mm) Length: 0.958" (24.33mm) Standard Package: 1,000 Mounting: SMD (SMT) Body Material: Polyphthalamide (PPA) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Raised Washable: Yes Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: -SD09H1SBR Base Product Number: SD09H1
Request a Quote Datasheet
Description
Win Source Part Number: 1233834-SD09H1SBR Category: Switches>DIP Switches Series: SD Number of Positions: 9 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tape & Reel (TR) Contact Material: Beryllium Copper Voltage Rating: 25VDC Height Above Board: 0.180" (4.57mm) Length: 0.958" (24.33mm) Standard Package: 1,000 Mounting: SMD (SMT) Body Material: Polyphthalamide (PPA) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Raised Washable: Yes Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: -SD09H1SBR Base Product Number: SD09H1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1233834-SD09H1SBR - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1233834-SD09H1SBR
Switches - DIP Switches 1233834-SD09H1SBR
Win Source Part Number: 1233834-SD09H1SBR Category: Switches>DIP Switches Series: SD Number of Positions: 9 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tape & Reel (TR) Contact Material: Beryllium Copper Voltage Rating: 25VDC Height Above Board: 0.180" (4.57mm) Length: 0.958" (24.33mm) Standard Package: 1,000 Mounting: SMD (SMT) Body Material: Polyphthalamide (PPA) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Raised Washable: Yes Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: -SD09H1SBR Base Product Number: SD09H1

Win Source Part Number: 1233834-SD09H1SBR
Category: Switches>DIP Switches
Series: SD
Number of Positions: 9
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Features: Tape Seal
Contact Finish: Gold
Package: Tape & Reel (TR)
Contact Material: Beryllium Copper
Voltage Rating: 25VDC
Height Above Board: 0.180" (4.57mm)
Length: 0.958" (24.33mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Body Material: Polyphthalamide (PPA)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Mechanical Life: 2,000 Cycles
Actuator Level: Raised
Washable: Yes
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: -SD09H1SBR
Base Product Number: SD09H1

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
SD09H1SBR
Switches - DIP Switches SD09H1SBR
SWITCH SLIDE DIP SPST 100MA 25V

SWITCH SLIDE DIP SPST 100MA 25V

Supplier's Site
Dip / Rotary Dip C&k Components - 35AH6172 - Newark, An Avnet Company
Chicago, IL, United States
Dip / Rotary Dip C&k Components
35AH6172
Dip / Rotary Dip C&k Components 35AH6172
DIP / ROTARY DIP

DIP / ROTARY DIP

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
SD09H1SBR
DIP Switches / SIP Switches SD09H1SBR
DIP Switches / SIP Switches SW DIP ON OFF SPST 9POS 0.1A at 25VDC

DIP Switches / SIP Switches SW DIP ON OFF SPST 9POS 0.1A at 25VDC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1233834-SD09H1SBR SD09H1SBR 35AH6172 SD09H1SBR
Product Name Switches - DIP Switches Switches - DIP Switches Dip / Rotary Dip C&k Components DIP Switches / SIP Switches
Number of Positions Available 9
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1825033-1 - TE Connectivity
Specs
Max AC Voltage Rating 20 volts
Max DC Voltage Rating 20 volts
View Details
2 suppliers
A6RS Rotay DIP Switch - A6RS-101RS-P - Aratas America LLC
Specs
Number of Positions Available 10
Switch Dimensions 12 x 9.8 x 9.9 mm
Terminal Type Other Terminal Type
View Details
4 suppliers