Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Win Source Part Number: 1233769-SDA02H1SBD
Category: Switches>DIP Switches
Series: SDA
Number of Positions: 2
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Contact Finish: Gold
Package: Tube
Contact Material: Beryllium Copper
Voltage Rating: 24VDC
Height Above Board: 0.214" (5.45mm)
Length: 0.278" (7.06mm)
Standard Package: 60
Mounting: SMD (SMT)
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Raised
Washable: No
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: CKN6056,*SDA02H1SBD
Base Product Number: SDA02H
DIP Switches / SIP Switches EXT ACT 2 POS
SWITCH SLIDE DIP SPST 25MA 24V
DIP SWITCH, SPST, 2POS, 0.1A, 5VDC, SMD; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST-N
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CKN6056-ND | 1233769-SDA02H1SBD | SDA02H1SBD | SDA02H1SBD | 35AH5907 |
| Product Name | DIP Switches | Switches - DIP Switches | DIP Switches / SIP Switches | Switches - DIP Switches | Dip Switch, Spst, 2Pos, 0.1A, 5Vdc, Smd; No. Of Circuits C&k Components |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | Surface Mount Technology | |||
| Max Current Rating | 0.0250 amps | 0.0250 amps | 0.1000 amps | ||
| Max DC Voltage Rating | 24 volts | 24 volts | 5 volts |