Dip Switch SPST 1 Position Through Hole Slide (Standard) Actuator 25mA 24VDC
Win Source Part Number: 1233781-SDA01H1BD
Category: Switches>DIP Switches
Series: SDA
Number of Positions: 1
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Contact Finish: Gold
Package: Tube
Contact Material: Beryllium Copper
Voltage Rating: 24VDC
Height Above Board: 0.228" (5.80mm)
Length: 0.178" (4.52mm)
Standard Package: 100
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Raised
Washable: No
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: CKN12093,-SDA01H1BD,
Base Product Number: SDA01H
SWITCH SLIDE DIP SPST 25MA 24V
DIP Switches/SIP Switches DIP / Rotary DIP
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CKN12093-ND | 1233781-SDA01H1BD | 35AH5898 | SDA01H1BD | SDA01H1BD |
| Product Name | DIP Switches | Switches - DIP Switches | Dip / Rotary Dip C&k Components | Switches - DIP Switches | DIP Switches/SIP Switches |
| Actuator Specifications | Slide Actuator(s) | ||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | ||
| Terminal Type | Other Terminal Type | ||||
| Other Terminal Type | Through Hole | ||||
| Max Current Rating | 0.0250 amps | 0.0250 amps |