C&K Components Switches - DIP Switches SDA02H0SBD

Description
Win Source Part Number: 1016822-SDA02H0SBD Category: Switches>DIP Switches Series: SDA Number of Positions: 2 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Tube Contact Material: Beryllium Copper Voltage Rating: 24VDC Height Above Board: 0.175" (4.45mm) Length: 0.278" (7.06mm) Standard Package: 60 Mounting: SMD (SMT) Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: No Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: 2266-SDA02H0SBD,*SDA 02H0SBD,CKN6054 Base Product Number: SDA02H
Request a Quote Datasheet
Description
Win Source Part Number: 1016822-SDA02H0SBD Category: Switches>DIP Switches Series: SDA Number of Positions: 2 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Tube Contact Material: Beryllium Copper Voltage Rating: 24VDC Height Above Board: 0.175" (4.45mm) Length: 0.278" (7.06mm) Standard Package: 60 Mounting: SMD (SMT) Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: No Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: 2266-SDA02H0SBD,*SDA 02H0SBD,CKN6054 Base Product Number: SDA02H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1016822-SDA02H0SBD - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1016822-SDA02H0SBD
Switches - DIP Switches 1016822-SDA02H0SBD
Win Source Part Number: 1016822-SDA02H0SBD Category: Switches>DIP Switches Series: SDA Number of Positions: 2 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Tube Contact Material: Beryllium Copper Voltage Rating: 24VDC Height Above Board: 0.175" (4.45mm) Length: 0.278" (7.06mm) Standard Package: 60 Mounting: SMD (SMT) Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: No Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: 2266-SDA02H0SBD,*SDA 02H0SBD,CKN6054 Base Product Number: SDA02H

Win Source Part Number: 1016822-SDA02H0SBD
Category: Switches>DIP Switches
Series: SDA
Number of Positions: 2
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Contact Finish: Gold
Package: Tube
Contact Material: Beryllium Copper
Voltage Rating: 24VDC
Height Above Board: 0.175" (4.45mm)
Length: 0.278" (7.06mm)
Standard Package: 60
Mounting: SMD (SMT)
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: No
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: 2266-SDA02H0SBD,*SDA02H0SBD,CKN6054
Base Product Number: SDA02H

Buy Now Datasheet
DIP Switches - CKN6054-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN6054-ND
DIP Switches CKN6054-ND
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Dip Switch, 0.1A, 5Vdc, 2 Pos, Smd; No. Of Circuits C&k Components - 35AH5904 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 0.1A, 5Vdc, 2 Pos, Smd; No. Of Circuits C&k Components
35AH5904
Dip Switch, 0.1A, 5Vdc, 2 Pos, Smd; No. Of Circuits C&k Components 35AH5904
DIP SWITCH, 0.1A, 5VDC, 2 POS, SMD; No. of Circuits:2Circuits; Switch Actuator Style:Flush Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:5V; Contact Current DC Max:100mA RoHS Compliant: Yes

DIP SWITCH, 0.1A, 5VDC, 2 POS, SMD; No. of Circuits:2Circuits; Switch Actuator Style:Flush Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:5V; Contact Current DC Max:100mA RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
SDA02H0SBD
DIP Switches / SIP Switches SDA02H0SBD
DIP Switches / SIP Switches FLUSH ACT 2 POS

DIP Switches / SIP Switches FLUSH ACT 2 POS

Buy Now Datasheet
Switches - DIP Switches SDA02H0SBD
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1016822-SDA02H0SBD CKN6054-ND 35AH5904 SDA02H0SBD SDA02H0SBD
Product Name Switches - DIP Switches DIP Switches Dip Switch, 0.1A, 5Vdc, 2 Pos, Smd; No. Of Circuits C&k Components DIP Switches / SIP Switches Switches - DIP Switches
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.0250 amps 0.0250 amps 0.1000 amps
Max DC Voltage Rating 24 volts 24 volts 5 volts
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

A6HR Piano DIP Switch - A6HR-2104 - Aratas America LLC
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Switch Dimensions 4.2 x 3.67 x 6.75 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
Rotary Encoded DIP Switches - 337554 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
DIP Switch - 1-1825059-3 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
6 suppliers
DIP Switches - 486-3-162-109-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details