Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 100mA 25VDC
Win Source Part Number: 1233812-SD06H0SB
Category: Switches>DIP Switches
Series: SD
Number of Positions: 6
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Features: Tape Seal
Contact Finish: Gold
Package: Tube
Contact Material: Beryllium Copper
Voltage Rating: 25VDC
Height Above Board: 0.170" (4.33mm)
Length: 0.658" (16.71mm)
Standard Package: 30
Mounting: SMD (SMT)
Body Material: Polyphthalamide (PPA)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Mechanical Life: 2,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: CKN6121,*SD06H0SB
Base Product Number: SD06H0
SWITCH SLIDE DIP SPST 100MA 25V
DIP Switches / SIP Switches ON OFF SPST 0.1A 25VDC Gull Wing
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CKN6121-ND | 1233812-SD06H0SB | 35AH6124 | SD06H0SB | SD06H0SB |
| Product Name | DIP Switches | Switches - DIP Switches | Dip / Rotary Dip C&k Components | Switches - DIP Switches | DIP Switches / SIP Switches |
| Actuator Specifications | Slide Actuator(s) | ||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | ||
| Terminal Type | Surface Mount Technology | ||||
| Max Current Rating | 0.1000 amps | 0.1000 amps | |||
| Max DC Voltage Rating | 25 volts | 25 volts |