C&K Components Switches - DIP Switches SDA08H0SB

Description
Win Source Part Number: 1233757-SDA08H0SB Category: Switches>DIP Switches Series: SDA Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tube Contact Material: Beryllium Copper Voltage Rating: 24VDC Height Above Board: 0.175" (4.45mm) Length: 0.876" (22.26mm) Standard Package: 20 Mounting: SMD (SMT) Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: CKN6089,*SDA08H0SB,2 266-SDA08H0SB Base Product Number: SDA08H
Request a Quote Datasheet
Description
Win Source Part Number: 1233757-SDA08H0SB Category: Switches>DIP Switches Series: SDA Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tube Contact Material: Beryllium Copper Voltage Rating: 24VDC Height Above Board: 0.175" (4.45mm) Length: 0.876" (22.26mm) Standard Package: 20 Mounting: SMD (SMT) Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: CKN6089,*SDA08H0SB,2 266-SDA08H0SB Base Product Number: SDA08H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1233757-SDA08H0SB - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1233757-SDA08H0SB
Switches - DIP Switches 1233757-SDA08H0SB
Win Source Part Number: 1233757-SDA08H0SB Category: Switches>DIP Switches Series: SDA Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tube Contact Material: Beryllium Copper Voltage Rating: 24VDC Height Above Board: 0.175" (4.45mm) Length: 0.876" (22.26mm) Standard Package: 20 Mounting: SMD (SMT) Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: CKN6089,*SDA08H0SB,2 266-SDA08H0SB Base Product Number: SDA08H

Win Source Part Number: 1233757-SDA08H0SB
Category: Switches>DIP Switches
Series: SDA
Number of Positions: 8
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Features: Tape Seal
Contact Finish: Gold
Package: Tube
Contact Material: Beryllium Copper
Voltage Rating: 24VDC
Height Above Board: 0.175" (4.45mm)
Length: 0.876" (22.26mm)
Standard Package: 20
Mounting: SMD (SMT)
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: CKN6089,*SDA08H0SB,2266-SDA08H0SB
Base Product Number: SDA08H

Buy Now Datasheet
DIP Switches - CKN6089-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN6089-ND
DIP Switches CKN6089-ND
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Switches - DIP Switches SDA08H0SB
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site
Dip Switch, Spst, 8Pos, 0.1A, 5Vdc, Smd; No. Of Circuits C&k Components - 35AH5952 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, Spst, 8Pos, 0.1A, 5Vdc, Smd; No. Of Circuits C&k Components
35AH5952
Dip Switch, Spst, 8Pos, 0.1A, 5Vdc, Smd; No. Of Circuits C&k Components 35AH5952
DIP SWITCH, SPST, 8POS, 0.1A, 5VDC, SMD; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST-N O; Contact Voltage DC Max:5V; Contact Current DC Max:100mA RoHS Compliant: Yes

DIP SWITCH, SPST, 8POS, 0.1A, 5VDC, SMD; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST-NO; Contact Voltage DC Max:5V; Contact Current DC Max:100mA RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
SDA08H0SB
DIP Switches / SIP Switches SDA08H0SB
DIP Switches / SIP Switches FLUSH ACT 8 POS

DIP Switches / SIP Switches FLUSH ACT 8 POS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1233757-SDA08H0SB CKN6089-ND SDA08H0SB 35AH5952 SDA08H0SB
Product Name Switches - DIP Switches DIP Switches Switches - DIP Switches Dip Switch, Spst, 8Pos, 0.1A, 5Vdc, Smd; No. Of Circuits C&k Components DIP Switches / SIP Switches
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.0250 amps 0.0250 amps 0.1000 amps
Max DC Voltage Rating 24 volts 24 volts 5 volts
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

A6T Slide DIP Switch - A6T-9102 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.6 x 21.26 x 6.2 mm
Terminal Type Other Terminal Type
View Details
DIP Switch - 2-2319848-4 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 3
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details