Nidec America Corporation DIP Switches SA-7050TA

Description
Dip Switch Hexadecimal 16 Position Surface Mount Rotary for Tool Actuator 100mA 5VDC
Request a Quote Datasheet
Description
Dip Switch Hexadecimal 16 Position Surface Mount Rotary for Tool Actuator 100mA 5VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - SA-7050TA-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
SA-7050TA-ND
DIP Switches SA-7050TA-ND
Dip Switch Hexadecimal 16 Position Surface Mount Rotary for Tool Actuator 100mA 5VDC

Dip Switch Hexadecimal 16 Position Surface Mount Rotary for Tool Actuator 100mA 5VDC

Buy Now Datasheet
DIP Switches - SA-7050TA - 793812-SA-7050TA - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - SA-7050TA
793812-SA-7050TA
DIP Switches - SA-7050TA 793812-SA-7050TA
Manufacturer: Copal Electronics Inc. Win Source Part Number: 793812-SA-7050TA Series: SA-7000 Packaging: Reel package Number of Positions: 16 Pitch: 0.100" (2.54mm), Full Termination Style: J Lead Operating Temperature Range: -40°C ~ 85°C Contact Finish: Gold Contact Material: Copper Alloy Voltage Rating: 5VDC Current Rating: 100mA Height Above Board: 0.118" (3.00mm) Length: 0.283" (7.20mm) Mounting: SMD Body Material: Polyphenylene Sulfide (PPS) Circuit: Hexadecimal Actuator Type: Rotary for Tool Electrical Life: 10,000 Steps Actuator Level: Flush, Recessed Washable: No Family Name: SA-7000 Categories: Switches Alternative Parts (Cross-Reference): SA-7050A; Introduction Date: September 26, 2005 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Copal Electronics Inc.
Win Source Part Number: 793812-SA-7050TA
Series: SA-7000
Packaging: Reel package
Number of Positions: 16
Pitch: 0.100" (2.54mm), Full
Termination Style: J Lead
Operating Temperature Range: -40°C ~ 85°C
Contact Finish: Gold
Contact Material: Copper Alloy
Voltage Rating: 5VDC
Current Rating: 100mA
Height Above Board: 0.118" (3.00mm)
Length: 0.283" (7.20mm)
Mounting: SMD
Body Material: Polyphenylene Sulfide (PPS)
Circuit: Hexadecimal
Actuator Type: Rotary for Tool
Electrical Life: 10,000 Steps
Actuator Level: Flush, Recessed
Washable: No
Family Name: SA-7000
Categories: Switches
Alternative Parts (Cross-Reference): SA-7050A;
Introduction Date: September 26, 2005
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Switches - DIP Switches SA-7050TA
SWITCH ROTARY DIP HEX 100MA 5V

SWITCH ROTARY DIP HEX 100MA 5V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number SA-7050TA-ND 793812-SA-7050TA SA-7050TA
Product Name DIP Switches DIP Switches - SA-7050TA Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Other Type (Special Application) Other Type (Special Application)
Other Pole and Throw Hexadecimal Hexadecimal
Terminal Type Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 321105 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 8
Pole and Throw Specifications Other Type (Special Application)
View Details
A6T Slide DIP Switch - A6T-7104 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.6 x 18.72 x 6.2 mm
Terminal Type Other Terminal Type
View Details
DIP Switches - 486-3-160-956TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details