C&K Components DIP Switches SDA03H0SBR

Description
Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CKN9492CT-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN9492CT-ND
DIP Switches CKN9492CT-ND
Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
DIP Switches - CKN9492TR-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN9492TR-ND
DIP Switches CKN9492TR-ND
Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
DIP Switches - CKN9492DKR-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN9492DKR-ND
DIP Switches CKN9492DKR-ND
Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Rotary Encoded DIP Switches - 7931743 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Encoded DIP Switches
7931743
Rotary Encoded DIP Switches 7931743
C & K SDA03H0SBR Rotary Coded DIP Switch

C & K SDA03H0SBR Rotary Coded DIP Switch

Supplier's Site
DIP & SIP Switches - 7931743P - RS Components, Ltd.
Corby, Northants, United Kingdom
DIP & SIP Switches
7931743P
DIP & SIP Switches 7931743P
C & K SDA03H0SBR DIP Switch

C & K SDA03H0SBR DIP Switch

Supplier's Site
DIP Switches - SDA03H0SBR - 933212-SDA03H0SBR - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - SDA03H0SBR
933212-SDA03H0SBR
DIP Switches - SDA03H0SBR 933212-SDA03H0SBR
Manufacturer: C&K Components Win Source Part Number: 933212-SDA03H0SBR Series: SDA Operating Temperature Range: -40°C ~ 85°C Features: Dip Switch SPST Position Surface Mount Slide (Standard) Actuator 25mA 24VDC Package: Reel - TR Mounting: Surface Mount Family Name: SDA03H Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: CKN9492CT, CKN9492TR, CKN9492DKR, *SDA03H0SBR

Manufacturer: C&K Components
Win Source Part Number: 933212-SDA03H0SBR
Series: SDA
Operating Temperature Range: -40°C ~ 85°C
Features: Dip Switch SPST Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Package: Reel - TR
Mounting: Surface Mount
Family Name: SDA03H
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Other Part Number: CKN9492CT, CKN9492TR, CKN9492DKR, *SDA03H0SBR

Buy Now Datasheet
Dip Switch, 3Circuit, Spst, 5V, Smd; No. Of Circuits C&k Components - 35AH5913 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 3Circuit, Spst, 5V, Smd; No. Of Circuits C&k Components
35AH5913
Dip Switch, 3Circuit, Spst, 5V, Smd; No. Of Circuits C&k Components 35AH5913
DIP SWITCH, 3CIRCUIT, SPST, 5V, SMD; No. of Circuits:3Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:5V; Contact Current DC Max:100mA; Product Range:SDA SeriesRoHS Compliant: Yes

DIP SWITCH, 3CIRCUIT, SPST, 5V, SMD; No. of Circuits:3Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:5V; Contact Current DC Max:100mA; Product Range:SDA SeriesRoHS Compliant: Yes

Supplier's Site
Switch, Flush, 3 Way, Smd; No. Of Circuits C&k Components - 95W3654 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Flush, 3 Way, Smd; No. Of Circuits C&k Components
95W3654
Switch, Flush, 3 Way, Smd; No. Of Circuits C&k Components 95W3654
SWITCH, FLUSH, 3 WAY, SMD; No. of Circuits:3Circuits; Switch Actuator Style:Slide; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Product Range:-; Switch Type:DIP Unsealed;RoHS Compliant: Yes

SWITCH, FLUSH, 3 WAY, SMD; No. of Circuits:3Circuits; Switch Actuator Style:Slide; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Product Range:-; Switch Type:DIP Unsealed;RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Key/Switch >> DIP Switches
SDA03H0SBR
Key/Switch >> DIP Switches SDA03H0SBR
3Bit SPST 24V 25mA Black Slide (Standard),凹槽式 SMD-6P,7.5x9.6mm DIP Switches ROHS

3Bit SPST 24V 25mA Black Slide (Standard),凹槽式 SMD-6P,7.5x9.6mm DIP Switches ROHS

Supplier's Site Datasheet
Switches - DIP Switches SDA03H0SBR
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
SDA03H0SBR
DIP Switches / SIP Switches SDA03H0SBR
DIP Switches / SIP Switches SW DIP SPST 3POS FLUSH SLIDE 0.1A

DIP Switches / SIP Switches SW DIP SPST 3POS FLUSH SLIDE 0.1A

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number CKN9492CT-ND 7931743 7931743P 933212-SDA03H0SBR 35AH5913 95W3654 SDA03H0SBR SDA03H0SBR SDA03H0SBR
Product Name DIP Switches Rotary Encoded DIP Switches DIP & SIP Switches DIP Switches - SDA03H0SBR Dip Switch, 3Circuit, Spst, 5V, Smd; No. Of Circuits C&k Components Switch, Flush, 3 Way, Smd; No. Of Circuits C&k Components Key/Switch >> DIP Switches Switches - DIP Switches DIP Switches / SIP Switches
Actuator Specifications Slide Actuator(s) Slide Actuator(s) Slide Actuator(s) Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology Surface Mount Technology Surface Mount Technology
Max Current Rating 0.0250 amps 0.1000 amps 0.0250 amps 0.0250 amps
Max DC Voltage Rating 24 volts 5 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

A6H Slide DIP Switch - A6H-0102-PM - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 1.45 x 13.93 x 4.5 mm
Terminal Type Other Terminal Type
View Details
Rotary Encoded DIP Switches - 1759595 - RS Components, Ltd.
Specs
Number of Positions Available 10
View Details
DIP Switch - 1-2319847-3 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 3
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details