C&K Components Switches - DIP Switches SDB08H0B

Description
Win Source Part Number: 1233707-SDB08H0B Category: Switches>DIP Switches Series: SDB Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Phosphor Bronze Voltage Rating: 24VDC Height Above Board: 0.148" (3.75mm) Length: 0.843" (21.41mm) Standard Package: 22 Body Material: Polyamide (PA46), Nylon 4/6 Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA HTSUS: 8536.50.9065 Mfr: C&K Other Names: CKN12007,2266-SDB08H 0B Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1233707-SDB08H0B Category: Switches>DIP Switches Series: SDB Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Phosphor Bronze Voltage Rating: 24VDC Height Above Board: 0.148" (3.75mm) Length: 0.843" (21.41mm) Standard Package: 22 Body Material: Polyamide (PA46), Nylon 4/6 Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA HTSUS: 8536.50.9065 Mfr: C&K Other Names: CKN12007,2266-SDB08H 0B Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1233707-SDB08H0B - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1233707-SDB08H0B
Switches - DIP Switches 1233707-SDB08H0B
Win Source Part Number: 1233707-SDB08H0B Category: Switches>DIP Switches Series: SDB Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Phosphor Bronze Voltage Rating: 24VDC Height Above Board: 0.148" (3.75mm) Length: 0.843" (21.41mm) Standard Package: 22 Body Material: Polyamide (PA46), Nylon 4/6 Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA HTSUS: 8536.50.9065 Mfr: C&K Other Names: CKN12007,2266-SDB08H 0B Product Status: Obsolete

Win Source Part Number: 1233707-SDB08H0B
Category: Switches>DIP Switches
Series: SDB
Number of Positions: 8
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Contact Finish: Gold
Package: Tube
Contact Material: Phosphor Bronze
Voltage Rating: 24VDC
Height Above Board: 0.148" (3.75mm)
Length: 0.843" (21.41mm)
Standard Package: 22
Body Material: Polyamide (PA46), Nylon 4/6
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: CKN12007,2266-SDB08H0B
Product Status: Obsolete

Buy Now
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
SDB08H0B
DIP Switches / SIP Switches SDB08H0B
DIP Switches / SIP Switches 8P 25mA 24VDC Flush Act, Thru-Hole

DIP Switches / SIP Switches 8P 25mA 24VDC Flush Act, Thru-Hole

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
SDB08H0B
Switches - DIP Switches SDB08H0B
DIP 8P FLUSH ACT. GOLD CONTACT.

DIP 8P FLUSH ACT. GOLD CONTACT.

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 1233707-SDB08H0B SDB08H0B SDB08H0B
Product Name Switches - DIP Switches DIP Switches / SIP Switches Switches - DIP Switches
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-1825006-2 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 6
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
4 suppliers
A6K/A6KS Rotay DIP Switch - A6KS-164RS - Aratas America LLC
Specs
Number of Positions Available 16
Switch Dimensions 6 x 7.2 x 7.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switches - 486-3-160-949TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
Rotary Encoded DIP Switches - 3793812 - RS Components, Ltd.
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Solder
View Details