C&K Components DIP Switches SD08H0K

Description
Dip Switch SPST 8 Position Through Hole Slide (Standard) Actuator 100mA 25VDC
Request a Quote Datasheet
Description
Dip Switch SPST 8 Position Through Hole Slide (Standard) Actuator 100mA 25VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CKN3070-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN3070-ND
DIP Switches CKN3070-ND
Dip Switch SPST 8 Position Through Hole Slide (Standard) Actuator 100mA 25VDC

Dip Switch SPST 8 Position Through Hole Slide (Standard) Actuator 100mA 25VDC

Buy Now Datasheet
Switches - DIP Switches - 1316200-SD08H0K - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1316200-SD08H0K
Switches - DIP Switches 1316200-SD08H0K
Win Source Part Number: 1316200-SD08H0K Category: Switches>DIP Switches Series: SD Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Tape Seal Contact Finish: Gold Package: Tube Contact Material: Copper Alloy Voltage Rating: 25VDC Height Above Board: 0.178" (4.52mm) Length: 0.858" (21.80mm) Body Material: Polybutylene Terephthalate (PBT) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1316200-SD08H0K
Category: Switches>DIP Switches
Series: SD
Number of Positions: 8
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Features: Tape Seal
Contact Finish: Gold
Package: Tube
Contact Material: Copper Alloy
Voltage Rating: 25VDC
Height Above Board: 0.178" (4.52mm)
Length: 0.858" (21.80mm)
Body Material: Polybutylene Terephthalate (PBT)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Mechanical Life: 2,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
SD08H0K
DIP Switches / SIP Switches SD08H0K
DIP Switches / SIP Switches 8P DIP LOW PRO

DIP Switches / SIP Switches 8P DIP LOW PRO

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
SD08H0K
Switches - DIP Switches SD08H0K
SWITCH SLIDE DIP SPST 100MA 25V

SWITCH SLIDE DIP SPST 100MA 25V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number CKN3070-ND 1316200-SD08H0K SD08H0K SD08H0K
Product Name DIP Switches Switches - DIP Switches DIP Switches / SIP Switches Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
Max Current Rating 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2-2319847-0 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 10
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
DIP & SIP Switches - 2047865 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
View Details
A6S-H Slide DIP Switch - A6S-0101-PMH - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 26.34 x 6.2 mm
Terminal Type Other Terminal Type
View Details
DIP Switches - 486-3-160-954TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details