C&K Components Switches - DIP Switches SD10H1SK

Description
Win Source Part Number: 1233800-SD10H1SK Category: Switches>DIP Switches Series: SD Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tube Contact Material: Copper Alloy Voltage Rating: 25VDC Height Above Board: 0.180" (4.57mm) Length: 1.058" (26.87mm) Standard Package: 20 Mounting: SMD (SMT) Body Material: Polyphthalamide (PPA) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Raised Washable: Yes Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: CKN6038,*SD10H1SK,SD 10H1SK Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1233800-SD10H1SK Category: Switches>DIP Switches Series: SD Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tube Contact Material: Copper Alloy Voltage Rating: 25VDC Height Above Board: 0.180" (4.57mm) Length: 1.058" (26.87mm) Standard Package: 20 Mounting: SMD (SMT) Body Material: Polyphthalamide (PPA) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Raised Washable: Yes Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: CKN6038,*SD10H1SK,SD 10H1SK Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1233800-SD10H1SK - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1233800-SD10H1SK
Switches - DIP Switches 1233800-SD10H1SK
Win Source Part Number: 1233800-SD10H1SK Category: Switches>DIP Switches Series: SD Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tube Contact Material: Copper Alloy Voltage Rating: 25VDC Height Above Board: 0.180" (4.57mm) Length: 1.058" (26.87mm) Standard Package: 20 Mounting: SMD (SMT) Body Material: Polyphthalamide (PPA) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Raised Washable: Yes Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: CKN6038,*SD10H1SK,SD 10H1SK Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1233800-SD10H1SK
Category: Switches>DIP Switches
Series: SD
Number of Positions: 10
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Features: Tape Seal
Contact Finish: Gold
Package: Tube
Contact Material: Copper Alloy
Voltage Rating: 25VDC
Height Above Board: 0.180" (4.57mm)
Length: 1.058" (26.87mm)
Standard Package: 20
Mounting: SMD (SMT)
Body Material: Polyphthalamide (PPA)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Mechanical Life: 2,000 Cycles
Actuator Level: Raised
Washable: Yes
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: CKN6038,*SD10H1SK,SD10H1SK
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
DIP Switches - CKN6038-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN6038-ND
DIP Switches CKN6038-ND
Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 100mA 25VDC

Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 100mA 25VDC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category DIP Switches DIP Switches
Product Number 1233800-SD10H1SK CKN6038-ND
Product Name Switches - DIP Switches DIP Switches
Number of Positions Available 10
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Max Current Rating 0.1000 amps 0.1000 amps
Max DC Voltage Rating 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-2396236-8 - TE Connectivity
Specs
Number of Positions Available 16
Max Current Rating 0.0200 amps
Max DC Voltage Rating 20 volts
View Details
Rotary Encoded DIP Switches - 241261 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
A6RS Rotay DIP Switch - A6RS-101RF - Aratas America LLC
Specs
Number of Positions Available 10
Switch Dimensions 4.7 x 9.8 x 9.9 mm
Terminal Type Other Terminal Type
View Details
6 suppliers