The Win Source Electronics part number 1376123-S-8031 is a DIP switch from the S-8000 series, featuring a rotary actuator type with 8 positions. It operates within a temperature range of -25°C to 70°C and has a current rating of 100mA at a voltage rating of 5VDC. The switch is designed with a through-hole mounting style and has a pitch of 2.54mm. It is constructed from polybutylene terephthalate (PBT) and is RoHS compliant, ensuring it meets environmental standards. The contact material is copper alloy with a gold finish, providing reliable electrical performance. The switch is washable and has an electrical life of 10,000 steps, making it suitable for various applications where durability and reliability are essential.
Dip Switch Octal Complement 8 Position Through Hole, Right Angle Rotary for Tool Actuator 100mA 5VDC
Win Source Part Number: 1376123-S-8031
Category: Switches - DIP Switches
Temperature Range - Operating: -25°C ~ 70°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Nidec Components Corporation
Series: S-8000
Package: Bulk
Product Status: Active
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.50.9065
ECCN: EAR99
Current Rating (Amps): 100mA
Contact Finish: Gold
Number of Positions: 8
Contact Material: Copper Alloy
Voltage Rating: 5VDC
Pitch: 0.100" (2.54mm), Full
Circuit: Octal Complement
Actuator Type: Rotary for Tool
Termination Style: PC Pin
Electrical Life: 10,000 Steps
Body Material: Polybutylene Terephthalate (PBT)
Height Above Board: 0.283" (7.20mm)
Actuator Level: Flush, Recessed
Washable: Yes
Length: 0.283" (7.20mm)
SW ROTARY DIP OCT COMP 100MA 5V
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 563-1056-ND | 1376123-S-8031 | S-8031 |
| Product Name | DIP Switches | Switches - DIP Switches | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | ||
| Pole and Throw Specifications | Other Type (Special Application) | Other Type (Special Application) | |
| Other Pole and Throw | Octal Complement | Octal Complement | |
| Terminal Type | Other Terminal Type | ||
| Other Terminal Type | Through Hole, Right Angle |