Nidec Copal (USA) Corporation Switches - DIP Switches S-2030A

Description
Win Source Part Number: 1376120-S-2030A Category: Switches - DIP Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: S-2000A Package: Bulk Product Status: Active Mounting Type: Through Hole HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 100mA Contact Finish: Gold Number of Positions: 10 Contact Material: Copper Alloy Voltage Rating: 5VDC Pitch: 0.100" (2.54mm), Full Circuit: BCD Complement Actuator Type: Rotary for Tool Termination Style: PC Pin Electrical Life: 10,000 Steps Body Material: Polybutylene Terephthalate (PBT) Height Above Board: 0.275" (6.99mm) Actuator Level: Flush, Recessed Washable: Yes Length: 0.394" (10.00mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1376120-S-2030A Category: Switches - DIP Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: S-2000A Package: Bulk Product Status: Active Mounting Type: Through Hole HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 100mA Contact Finish: Gold Number of Positions: 10 Contact Material: Copper Alloy Voltage Rating: 5VDC Pitch: 0.100" (2.54mm), Full Circuit: BCD Complement Actuator Type: Rotary for Tool Termination Style: PC Pin Electrical Life: 10,000 Steps Body Material: Polybutylene Terephthalate (PBT) Height Above Board: 0.275" (6.99mm) Actuator Level: Flush, Recessed Washable: Yes Length: 0.394" (10.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1376120-S-2030A - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1376120-S-2030A
Switches - DIP Switches 1376120-S-2030A
Win Source Part Number: 1376120-S-2030A Category: Switches - DIP Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: S-2000A Package: Bulk Product Status: Active Mounting Type: Through Hole HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 100mA Contact Finish: Gold Number of Positions: 10 Contact Material: Copper Alloy Voltage Rating: 5VDC Pitch: 0.100" (2.54mm), Full Circuit: BCD Complement Actuator Type: Rotary for Tool Termination Style: PC Pin Electrical Life: 10,000 Steps Body Material: Polybutylene Terephthalate (PBT) Height Above Board: 0.275" (6.99mm) Actuator Level: Flush, Recessed Washable: Yes Length: 0.394" (10.00mm)

Win Source Part Number: 1376120-S-2030A
Category: Switches - DIP Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Nidec Components Corporation
Series: S-2000A
Package: Bulk
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 100mA
Contact Finish: Gold
Number of Positions: 10
Contact Material: Copper Alloy
Voltage Rating: 5VDC
Pitch: 0.100" (2.54mm), Full
Circuit: BCD Complement
Actuator Type: Rotary for Tool
Termination Style: PC Pin
Electrical Life: 10,000 Steps
Body Material: Polybutylene Terephthalate (PBT)
Height Above Board: 0.275" (6.99mm)
Actuator Level: Flush, Recessed
Washable: Yes
Length: 0.394" (10.00mm)

Buy Now Datasheet
DIP Switches - 563-1050-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
563-1050-ND
DIP Switches 563-1050-ND
Dip Switch BCD Complement 10 Position Through Hole Rotary for Tool Actuator 100mA 5VDC

Dip Switch BCD Complement 10 Position Through Hole Rotary for Tool Actuator 100mA 5VDC

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
S-2030A
Switches - DIP Switches S-2030A
SW ROTARY DIP BCD COMP 100MA 5V

SW ROTARY DIP BCD COMP 100MA 5V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 1376120-S-2030A 563-1050-ND S-2030A
Product Name Switches - DIP Switches DIP Switches Switches - DIP Switches
Number of Positions Available 10
Max Current Rating 0.1000 amps 0.1000 amps
Max DC Voltage Rating 5 volts 5 volts
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Actuator Specifications Slide Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 486-3-160-948DKR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
A6S-H Slide DIP Switch - A6S-4104-PMH - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 11.1 x 6.2 mm
Terminal Type Other Terminal Type
View Details
DIP Switch - 2319747-3 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 8
Pole and Throw Specifications Other Type (Special Application)
View Details