C&K Components Switches - DIP Switches SD05H0K

Description
Win Source Part Number: 1233794-SD05H0K Category: Switches>DIP Switches Series: SD Number of Positions: 5 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Tape Seal Contact Finish: Gold Package: Tube Contact Material: Copper Alloy Voltage Rating: 25VDC Height Above Board: 0.178" (4.52mm) Length: 0.558" (14.17mm) Standard Package: 40 Body Material: Polybutylene Terephthalate (PBT) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: SD05HOK,CKN3067,AD05 H0K,*SD05H0K Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1233794-SD05H0K Category: Switches>DIP Switches Series: SD Number of Positions: 5 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Tape Seal Contact Finish: Gold Package: Tube Contact Material: Copper Alloy Voltage Rating: 25VDC Height Above Board: 0.178" (4.52mm) Length: 0.558" (14.17mm) Standard Package: 40 Body Material: Polybutylene Terephthalate (PBT) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: SD05HOK,CKN3067,AD05 H0K,*SD05H0K Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1233794-SD05H0K - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1233794-SD05H0K
Switches - DIP Switches 1233794-SD05H0K
Win Source Part Number: 1233794-SD05H0K Category: Switches>DIP Switches Series: SD Number of Positions: 5 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Tape Seal Contact Finish: Gold Package: Tube Contact Material: Copper Alloy Voltage Rating: 25VDC Height Above Board: 0.178" (4.52mm) Length: 0.558" (14.17mm) Standard Package: 40 Body Material: Polybutylene Terephthalate (PBT) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: SD05HOK,CKN3067,AD05 H0K,*SD05H0K Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1233794-SD05H0K
Category: Switches>DIP Switches
Series: SD
Number of Positions: 5
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Features: Tape Seal
Contact Finish: Gold
Package: Tube
Contact Material: Copper Alloy
Voltage Rating: 25VDC
Height Above Board: 0.178" (4.52mm)
Length: 0.558" (14.17mm)
Standard Package: 40
Body Material: Polybutylene Terephthalate (PBT)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Mechanical Life: 2,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: SD05HOK,CKN3067,AD05H0K,*SD05H0K
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
DIP Switches - CKN3067-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN3067-ND
DIP Switches CKN3067-ND
Dip Switch SPST 5 Position Through Hole Slide (Standard) Actuator 100mA 25VDC

Dip Switch SPST 5 Position Through Hole Slide (Standard) Actuator 100mA 25VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
SD05H0K
DIP Switches / SIP Switches SD05H0K
DIP Switches / SIP Switches ON OFF SPST 5POS LOW PROFILE DIP SW

DIP Switches / SIP Switches ON OFF SPST 5POS LOW PROFILE DIP SW

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
SD05H0K
Switches - DIP Switches SD05H0K
SWITCH SLIDE DIP SPST 100MA 25V

SWITCH SLIDE DIP SPST 100MA 25V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1233794-SD05H0K CKN3067-ND SD05H0K SD05H0K
Product Name Switches - DIP Switches DIP Switches DIP Switches / SIP Switches Switches - DIP Switches
Number of Positions Available 5
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.1000 amps 0.1000 amps
Max DC Voltage Rating 25 volts 25 volts
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-1825007-8 - TE Connectivity
Specs
Number of Positions Available 16
Max Current Rating 0.4000 amps
Max DC Voltage Rating 20 volts
View Details
3 suppliers
DIP & SIP Switches - 1759595P - RS Components, Ltd.
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
View Details
A6FR Piano DIP Switch - A6FR-2104 - Aratas America LLC
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Switch Dimensions 10.2 x 6.64 x 11.6 mm
Terminal Type Other Terminal Type
View Details
5 suppliers