Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Manufacturer: C&K
Win Source Part Number: 796516-TDA10H0SB1R
Series: TDA
Packaging: Reel package
Number of Positions: 10
Pitch: 0.050" (1.27mm), Half
Termination Style: Gull Wing
Operating Temperature Range: -40°C ~ 85°C
Features: Tape Seal
Contact Finish: Gold
Contact Material: Copper Alloy
Voltage Rating: 24VDC
Current Rating: 25mA
Height Above Board: 0.091" (2.30mm)
Length: 0.544" (13.82mm)
Mounting: SMD
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Family Name: TDA
Categories: Switches
Alternative Parts (Cross-Reference): DHS-110-E; A6HR-0104; A6HR-0104-P; A6HF-0102;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
C & K TDA10H0SB1R DIP Switch
DIP SWITCH, SPST, 0.025A, 24VDC, SMD; No. of Circuits:10Circuits;
SWITCH SLIDE DIP SPST 25MA 24V
DIP Switches / SIP Switches HALF PITCH 10 POS
| DigiKey | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CKN9505TR-ND | 796516-TDA10H0SB1R | 7931793P | 35AH7164 | TDA10H0SB1R | TDA10H0SB1R |
| Product Name | DIP Switches | DIP Switches - TDA10H0SB1R | DIP & SIP Switches | Dip Switch, Spst, 0.025A, 24Vdc, Smd; No. Of Circuits C&k Components | Switches - DIP Switches | DIP Switches / SIP Switches |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | ||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | ||
| Terminal Type | Surface Mount Technology | Surface Mount Technology | ||||
| Max Current Rating | 0.0250 amps | 0.0250 amps | 0.0250 amps | |||
| Max DC Voltage Rating | 24 volts | 24 volts | 24 volts |