Nidec America Corporation Switches - DIP Switches SA-7110TA

Description
Win Source Part Number: 1376112-SA-7110TA Category: Switches - DIP Switches Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: SA-7000 Product Status: Active Base Product Number: SA-7110 Mounting Type: Surface Mount HTSUS: 8536.50.9020 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 100mA Contact Finish: Gold Number of Positions: 10 Contact Material: Copper Alloy Voltage Rating: 5VDC Pitch: 0.100" (2.54mm), Full Circuit: BCD Actuator Type: Rotary with Shaft Termination Style: J Lead Electrical Life: 10,000 Steps Body Material: Polyphenylene Sulfide (PPS) Height Above Board: 0.236" (6.00mm) Actuator Level: Raised Washable: No Length: 0.283" (7.20mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1376112-SA-7110TA Category: Switches - DIP Switches Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: SA-7000 Product Status: Active Base Product Number: SA-7110 Mounting Type: Surface Mount HTSUS: 8536.50.9020 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 100mA Contact Finish: Gold Number of Positions: 10 Contact Material: Copper Alloy Voltage Rating: 5VDC Pitch: 0.100" (2.54mm), Full Circuit: BCD Actuator Type: Rotary with Shaft Termination Style: J Lead Electrical Life: 10,000 Steps Body Material: Polyphenylene Sulfide (PPS) Height Above Board: 0.236" (6.00mm) Actuator Level: Raised Washable: No Length: 0.283" (7.20mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1376112-SA-7110TA - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1376112-SA-7110TA
Switches - DIP Switches 1376112-SA-7110TA
Win Source Part Number: 1376112-SA-7110TA Category: Switches - DIP Switches Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: SA-7000 Product Status: Active Base Product Number: SA-7110 Mounting Type: Surface Mount HTSUS: 8536.50.9020 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 100mA Contact Finish: Gold Number of Positions: 10 Contact Material: Copper Alloy Voltage Rating: 5VDC Pitch: 0.100" (2.54mm), Full Circuit: BCD Actuator Type: Rotary with Shaft Termination Style: J Lead Electrical Life: 10,000 Steps Body Material: Polyphenylene Sulfide (PPS) Height Above Board: 0.236" (6.00mm) Actuator Level: Raised Washable: No Length: 0.283" (7.20mm)

Win Source Part Number: 1376112-SA-7110TA
Category: Switches - DIP Switches
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Nidec Components Corporation
Series: SA-7000
Product Status: Active
Base Product Number: SA-7110
Mounting Type: Surface Mount
HTSUS: 8536.50.9020
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 100mA
Contact Finish: Gold
Number of Positions: 10
Contact Material: Copper Alloy
Voltage Rating: 5VDC
Pitch: 0.100" (2.54mm), Full
Circuit: BCD
Actuator Type: Rotary with Shaft
Termination Style: J Lead
Electrical Life: 10,000 Steps
Body Material: Polyphenylene Sulfide (PPS)
Height Above Board: 0.236" (6.00mm)
Actuator Level: Raised
Washable: No
Length: 0.283" (7.20mm)

Buy Now Datasheet
DIP Switches - SA-7110TA-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
SA-7110TA-ND
DIP Switches SA-7110TA-ND
Dip Switch BCD 10 Position Surface Mount Rotary with Shaft Actuator 100mA 5VDC

Dip Switch BCD 10 Position Surface Mount Rotary with Shaft Actuator 100mA 5VDC

Buy Now Datasheet
Switches - DIP Switches SA-7110TA
SWITCH ROTARY DIP BCD 100MA 5V

SWITCH ROTARY DIP BCD 100MA 5V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 1376112-SA-7110TA SA-7110TA-ND SA-7110TA
Product Name Switches - DIP Switches DIP Switches Switches - DIP Switches
Number of Positions Available 10
Max Current Rating 0.1000 amps 0.1000 amps
Max DC Voltage Rating 5 volts 5 volts
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

A6T Slide DIP Switch - A6T-0101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.6 x 26.34 x 6.2 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switch - 2-1437507-8 - TE Connectivity
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Max DC Voltage Rating 500 volts
Operating Temp -85 to 257 F (-65 to 125 C)
View Details