C&K Components Switches - DIP Switches SDA04H0SK

Description
Win Source Part Number: 1233738-SDA04H0SK Category: Switches>DIP Switches Series: SDA Number of Positions: 4 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tube Contact Material: Beryllium Copper Voltage Rating: 24VDC Height Above Board: 0.175" (4.45mm) Length: 0.476" (12.09mm) Standard Package: 35 Mounting: SMD (SMT) Body Material: Polyphthalamide (PPA) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: CKN1328,*SDA04H0SK Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1233738-SDA04H0SK Category: Switches>DIP Switches Series: SDA Number of Positions: 4 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tube Contact Material: Beryllium Copper Voltage Rating: 24VDC Height Above Board: 0.175" (4.45mm) Length: 0.476" (12.09mm) Standard Package: 35 Mounting: SMD (SMT) Body Material: Polyphthalamide (PPA) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: CKN1328,*SDA04H0SK Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1233738-SDA04H0SK - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1233738-SDA04H0SK
Switches - DIP Switches 1233738-SDA04H0SK
Win Source Part Number: 1233738-SDA04H0SK Category: Switches>DIP Switches Series: SDA Number of Positions: 4 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tube Contact Material: Beryllium Copper Voltage Rating: 24VDC Height Above Board: 0.175" (4.45mm) Length: 0.476" (12.09mm) Standard Package: 35 Mounting: SMD (SMT) Body Material: Polyphthalamide (PPA) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: CKN1328,*SDA04H0SK Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1233738-SDA04H0SK
Category: Switches>DIP Switches
Series: SDA
Number of Positions: 4
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Features: Tape Seal
Contact Finish: Gold
Package: Tube
Contact Material: Beryllium Copper
Voltage Rating: 24VDC
Height Above Board: 0.175" (4.45mm)
Length: 0.476" (12.09mm)
Standard Package: 35
Mounting: SMD (SMT)
Body Material: Polyphthalamide (PPA)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: CKN1328,*SDA04H0SK
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
SDA04H0SK
Switches - DIP Switches SDA04H0SK
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
SDA04H0SK
DIP Switches / SIP Switches SDA04H0SK
DIP Switches / SIP Switches FLUSH ACT 4 POS

DIP Switches / SIP Switches FLUSH ACT 4 POS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches
Product Number 1233738-SDA04H0SK SDA04H0SK SDA04H0SK
Product Name Switches - DIP Switches Switches - DIP Switches DIP Switches / SIP Switches
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 321105 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 8
Pole and Throw Specifications Other Type (Special Application)
View Details
A6SN Slide DIP Switch - A6SN-7101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 19.7 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details