E-Switch, Inc. DIP Switches - SRJ-10 SRJ-10

Description
Manufacturer: E-Switch Win Source Part Number: 1258766-SRJ-10 Manufacturer Homepage: www.e-switch.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: E-Switch Win Source Part Number: 1258766-SRJ-10 Manufacturer Homepage: www.e-switch.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - SRJ-10 - 1258766-SRJ-10 - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - SRJ-10
1258766-SRJ-10
DIP Switches - SRJ-10 1258766-SRJ-10
Manufacturer: E-Switch Win Source Part Number: 1258766-SRJ-10 Manufacturer Homepage: www.e-switch.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: E-Switch
Win Source Part Number: 1258766-SRJ-10
Manufacturer Homepage: www.e-switch.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
SRJ-10
DIP Switches / SIP Switches SRJ-10
DIP Switches / SIP Switches 100mA 5VDC 2x3 10Pos

DIP Switches / SIP Switches 100mA 5VDC 2x3 10Pos

Buy Now Datasheet
Switches - DIP Switches SRJ-10
SWITCH ROTARY DIP BCD 100MA 5V

SWITCH ROTARY DIP BCD 100MA 5V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 1258766-SRJ-10 SRJ-10 SRJ-10
Product Name DIP Switches - SRJ-10 DIP Switches / SIP Switches Switches - DIP Switches
Pole and Throw Specifications Other Type (Special Application)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-2396236-1 - TE Connectivity
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
Rotary Encoded DIP Switches - 336674 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
A6SN Slide DIP Switch - A6SN-8102-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 22.3 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers