C&K Components Switches - DIP Switches SDA05H0K

Description
Win Source Part Number: 1233733-SDA05H0K Category: Switches>DIP Switches Series: SDA Number of Positions: 5 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Tape Seal Contact Finish: Gold Package: Tube Contact Material: Beryllium Copper Voltage Rating: 24VDC Height Above Board: 0.189" (4.80mm) Length: 0.578" (14.68mm) Standard Package: 30 Body Material: Polyphthalamide (PPA) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: *SDA05H0K,CKN1309 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1233733-SDA05H0K Category: Switches>DIP Switches Series: SDA Number of Positions: 5 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Tape Seal Contact Finish: Gold Package: Tube Contact Material: Beryllium Copper Voltage Rating: 24VDC Height Above Board: 0.189" (4.80mm) Length: 0.578" (14.68mm) Standard Package: 30 Body Material: Polyphthalamide (PPA) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: *SDA05H0K,CKN1309 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1233733-SDA05H0K - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1233733-SDA05H0K
Switches - DIP Switches 1233733-SDA05H0K
Win Source Part Number: 1233733-SDA05H0K Category: Switches>DIP Switches Series: SDA Number of Positions: 5 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Tape Seal Contact Finish: Gold Package: Tube Contact Material: Beryllium Copper Voltage Rating: 24VDC Height Above Board: 0.189" (4.80mm) Length: 0.578" (14.68mm) Standard Package: 30 Body Material: Polyphthalamide (PPA) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: *SDA05H0K,CKN1309 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1233733-SDA05H0K
Category: Switches>DIP Switches
Series: SDA
Number of Positions: 5
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Features: Tape Seal
Contact Finish: Gold
Package: Tube
Contact Material: Beryllium Copper
Voltage Rating: 24VDC
Height Above Board: 0.189" (4.80mm)
Length: 0.578" (14.68mm)
Standard Package: 30
Body Material: Polyphthalamide (PPA)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Mounting Type: Through Hole
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: *SDA05H0K,CKN1309
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
SDA05H0K
DIP Switches / SIP Switches SDA05H0K
DIP Switches / SIP Switches FLUSH ACT 5 POS

DIP Switches / SIP Switches FLUSH ACT 5 POS

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
SDA05H0K
Switches - DIP Switches SDA05H0K
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 1233733-SDA05H0K SDA05H0K SDA05H0K
Product Name Switches - DIP Switches DIP Switches / SIP Switches Switches - DIP Switches
Number of Positions Available 5
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP & SIP Switches - 2047865 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
View Details
A6SN Slide DIP Switch - A6SN-8104-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 22.3 x 7.5 mm
Terminal Type Other Terminal Type
View Details
6 suppliers
DIP Switch - 2-1437507-4 - TE Connectivity
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Operating Temp -85 to 257 F (-65 to 125 C)
View Details