C&K Components DIP Switches - Y36C00413FPLFT Y36C00413FPLFT

Description
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106027-Y36C00413FPL FT Packaging: Tape and Reel Number of Positions: 10 Termination: Gull Wing Contact Material: Brass Actuator Material: Polymer Orientation: Straight Contact Plating: Gold Actuator Length: 500 µm Contact Resistance: 100 mΩ Mechanical Life: 20 kcycles Categories: DIP Switches Alternative Parts (Cross-Reference): Y36C00413FPLFTY36C00 413FP LFT; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -25 °C Max Voltage Rating (DC): 30 V Throw Configuration: SP10T
Request a Quote
Description
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106027-Y36C00413FPL FT Packaging: Tape and Reel Number of Positions: 10 Termination: Gull Wing Contact Material: Brass Actuator Material: Polymer Orientation: Straight Contact Plating: Gold Actuator Length: 500 µm Contact Resistance: 100 mΩ Mechanical Life: 20 kcycles Categories: DIP Switches Alternative Parts (Cross-Reference): Y36C00413FPLFTY36C00 413FP LFT; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -25 °C Max Voltage Rating (DC): 30 V Throw Configuration: SP10T
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - Y36C00413FPLFT - 1106027-Y36C00413FPLFT - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - Y36C00413FPLFT
1106027-Y36C00413FPLFT
DIP Switches - Y36C00413FPLFT 1106027-Y36C00413FPLFT
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106027-Y36C00413FPL FT Packaging: Tape and Reel Number of Positions: 10 Termination: Gull Wing Contact Material: Brass Actuator Material: Polymer Orientation: Straight Contact Plating: Gold Actuator Length: 500 µm Contact Resistance: 100 mΩ Mechanical Life: 20 kcycles Categories: DIP Switches Alternative Parts (Cross-Reference): Y36C00413FPLFTY36C00 413FP LFT; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -25 °C Max Voltage Rating (DC): 30 V Throw Configuration: SP10T

Manufacturer: C&K Components
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1106027-Y36C00413FPLFT
Packaging: Tape and Reel
Number of Positions: 10
Termination: Gull Wing
Contact Material: Brass
Actuator Material: Polymer
Orientation: Straight
Contact Plating: Gold
Actuator Length: 500 µm
Contact Resistance: 100 mΩ
Mechanical Life: 20 kcycles
Categories: DIP Switches
Alternative Parts (Cross-Reference): Y36C00413FPLFTY36C00413FP LFT;
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -25 °C
Max Voltage Rating (DC): 30 V
Throw Configuration: SP10T

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DIP Switches
Product Number 1106027-Y36C00413FPLFT
Product Name DIP Switches - Y36C00413FPLFT
Number of Positions Available 10
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2-2319764-3 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 6
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
2 suppliers
DIP Switches - 486-3-160-938DKR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
A6S-H Slide DIP Switch - A6S-1102-PH - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 3.48 x 6.2 mm
Terminal Type Other Terminal Type
View Details
3 suppliers