Nidec Copal (USA) Corporation DIP Switches - S-1031A S-1031A

Description
Manufacturer: Copal Electronics Inc. Win Source Part Number: 1093206-S-1031A Packaging: Bulk Number of Positions: 16 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Voltage Rating: 5VDC Current Rating: 100mA Height Above Board: 0.394" (10.00mm) Length: 0.393" (10.00mm) Mounting: Through Hole, Right Angle Body Material: Polybutylene Terephthalate (PBT) Circuit: Hexadecimal Complement Actuator Type: Rotary for Tool Electrical Life: 10,000 Steps Actuator Level: Flush, Recessed Washable: Yes Family Name: S-1000A Categories: Switches Status: Active Temperature Range - Operating: -40°C to 85°C Alternative Parts (Cross-Reference): S-1031AW; Introduction Date: November 07, 2004 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Copal Electronics Inc. Win Source Part Number: 1093206-S-1031A Packaging: Bulk Number of Positions: 16 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Voltage Rating: 5VDC Current Rating: 100mA Height Above Board: 0.394" (10.00mm) Length: 0.393" (10.00mm) Mounting: Through Hole, Right Angle Body Material: Polybutylene Terephthalate (PBT) Circuit: Hexadecimal Complement Actuator Type: Rotary for Tool Electrical Life: 10,000 Steps Actuator Level: Flush, Recessed Washable: Yes Family Name: S-1000A Categories: Switches Status: Active Temperature Range - Operating: -40°C to 85°C Alternative Parts (Cross-Reference): S-1031AW; Introduction Date: November 07, 2004 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - S-1031A - 1093206-S-1031A - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - S-1031A
1093206-S-1031A
DIP Switches - S-1031A 1093206-S-1031A
Manufacturer: Copal Electronics Inc. Win Source Part Number: 1093206-S-1031A Packaging: Bulk Number of Positions: 16 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Voltage Rating: 5VDC Current Rating: 100mA Height Above Board: 0.394" (10.00mm) Length: 0.393" (10.00mm) Mounting: Through Hole, Right Angle Body Material: Polybutylene Terephthalate (PBT) Circuit: Hexadecimal Complement Actuator Type: Rotary for Tool Electrical Life: 10,000 Steps Actuator Level: Flush, Recessed Washable: Yes Family Name: S-1000A Categories: Switches Status: Active Temperature Range - Operating: -40°C to 85°C Alternative Parts (Cross-Reference): S-1031AW; Introduction Date: November 07, 2004 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Copal Electronics Inc.
Win Source Part Number: 1093206-S-1031A
Packaging: Bulk
Number of Positions: 16
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Contact Finish: Gold
Voltage Rating: 5VDC
Current Rating: 100mA
Height Above Board: 0.394" (10.00mm)
Length: 0.393" (10.00mm)
Mounting: Through Hole, Right Angle
Body Material: Polybutylene Terephthalate (PBT)
Circuit: Hexadecimal Complement
Actuator Type: Rotary for Tool
Electrical Life: 10,000 Steps
Actuator Level: Flush, Recessed
Washable: Yes
Family Name: S-1000A
Categories: Switches
Status: Active
Temperature Range - Operating: -40°C to 85°C
Alternative Parts (Cross-Reference): S-1031AW;
Introduction Date: November 07, 2004
ECCN: EAR99
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DIP Switches - 563-1046-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
563-1046-ND
DIP Switches 563-1046-ND
Dip Switch Hexadecimal Complement 16 Position Through Hole, Right Angle Rotary for Tool Actuator 100mA 5VDC

Dip Switch Hexadecimal Complement 16 Position Through Hole, Right Angle Rotary for Tool Actuator 100mA 5VDC

Buy Now Datasheet
Switches - DIP Switches S-1031A
SW ROTARY DIP HEX COMP 100MA 5V

SW ROTARY DIP HEX COMP 100MA 5V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 1093206-S-1031A 563-1046-ND S-1031A
Product Name DIP Switches - S-1031A DIP Switches Switches - DIP Switches
Number of Positions Available 16
Max Current Rating 0.1000 amps 0.1000 amps
Max DC Voltage Rating 5 volts 5 volts
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Actuator Specifications Slide Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1825013-6 - TE Connectivity
Specs
Features Available in Tape and Reel Packaging
Max AC Voltage Rating 20 volts
Max DC Voltage Rating 20 volts
View Details
2 suppliers
A6SN Slide DIP Switch - A6SN-3101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 9.6 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
Rotary Encoded DIP Switches - 321082 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Other Type (Special Application)
View Details