Win Source Part Number: 1233691-SPA08B
Category: Switches>DIP Switches
Series: SPA
Number of Positions: 8
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Contact Finish: Gold
Contact Material: Beryllium Copper
Voltage Rating: 20VDC
Height Above Board: 0.244" (6.20mm)
Length: 0.942" (23.92mm)
Standard Package: 20
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10mA
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: 2266-SPA08B,CKN9444,
Dip Switch SPST 8 Position Through Hole Slide (Standard) Actuator 10mA 20VDC
DIP Switches / SIP Switches 9P SIP 8 POS VERT
SIP SWITCH, 0.01A, 20V, 8POS, THT; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:20V; Contact Current DC Max:10mA; Product Range:SPA Series RoHS Compliant: Yes
SWITCH SLIDE DIP SPST 10MA 20V
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 1233691-SPA08B | CKN9444-ND | SPA08B | 35AH6614 | SPA08B |
| Product Name | Switches - DIP Switches | DIP Switches | DIP Switches / SIP Switches | Sip Switch, 0.01A, 20V, 8Pos, Tht; No. Of Circuits C&k Components | Switches - DIP Switches |
| Number of Positions Available | 8 | ||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Max Current Rating | 0.0100 amps | 0.0100 amps | 0.0100 amps | ||
| Max DC Voltage Rating | 20 volts | 20 volts | 20 volts | ||
| Operating Temp | -22 to 140 F (-30 to 60 C) | -22 to 140 F (-30 to 60 C) |