C&K Components DIP Switches SPA06B

Description
Dip Switch SPST 6 Position Through Hole Slide (Standard) Actuator 10mA 20VDC
Request a Quote Datasheet
Description
Dip Switch SPST 6 Position Through Hole Slide (Standard) Actuator 10mA 20VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CKN9442-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN9442-ND
DIP Switches CKN9442-ND
Dip Switch SPST 6 Position Through Hole Slide (Standard) Actuator 10mA 20VDC

Dip Switch SPST 6 Position Through Hole Slide (Standard) Actuator 10mA 20VDC

Buy Now Datasheet
Switches - DIP Switches - 1376395-SPA06B - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1376395-SPA06B
Switches - DIP Switches 1376395-SPA06B
Win Source Part Number: 1376395-SPA06B Category: Switches - DIP Switches Temperature Range - Operating: -30°C ~ 60°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: SPA Package: Tube Product Status: Active Mounting Type: Through Hole HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 10mA Contact Finish: Gold Number of Positions: 6 Contact Material: Beryllium Copper Voltage Rating: 20VDC Pitch: 0.100" (2.54mm), Full Circuit: SPST Actuator Type: Slide (Standard) Termination Style: PC Pin Mechanical Life: 1,000 Cycles Electrical Life: 1,000 Cycles Body Material: Polyphenylene Sulfide (PPS) Height Above Board: 0.244" (6.20mm) Actuator Level: Flush, Recessed Washable: Yes Length: 0.742" (18.84mm)

Win Source Part Number: 1376395-SPA06B
Category: Switches - DIP Switches
Temperature Range - Operating: -30°C ~ 60°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: SPA
Package: Tube
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 10mA
Contact Finish: Gold
Number of Positions: 6
Contact Material: Beryllium Copper
Voltage Rating: 20VDC
Pitch: 0.100" (2.54mm), Full
Circuit: SPST
Actuator Type: Slide (Standard)
Termination Style: PC Pin
Mechanical Life: 1,000 Cycles
Electrical Life: 1,000 Cycles
Body Material: Polyphenylene Sulfide (PPS)
Height Above Board: 0.244" (6.20mm)
Actuator Level: Flush, Recessed
Washable: Yes
Length: 0.742" (18.84mm)

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
SPA06B
DIP Switches / SIP Switches SPA06B
DIP Switches / SIP Switches Switch Sip Spst 6Pos Vert Unsld

DIP Switches / SIP Switches Switch Sip Spst 6Pos Vert Unsld

Buy Now Datasheet
Sip Switch, Spst, 0.1A, 20Vdc, Tht; No. Of Circuits C&k Components - 82AC3186 - Newark, An Avnet Company
Chicago, IL, United States
Sip Switch, Spst, 0.1A, 20Vdc, Tht; No. Of Circuits C&k Components
82AC3186
Sip Switch, Spst, 0.1A, 20Vdc, Tht; No. Of Circuits C&k Components 82AC3186
SIP SWITCH, SPST, 0.1A, 20VDC, THT; No. of Circuits:6Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:20V; Contact Current DC Max:10mA; Product Range:SPA Series; RoHS Compliant: Yes

SIP SWITCH, SPST, 0.1A, 20VDC, THT; No. of Circuits:6Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:20V; Contact Current DC Max:10mA; Product Range:SPA Series; RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - DIP Switches SPA06B
SWITCH SLIDE DIP SPST 10MA 20V

SWITCH SLIDE DIP SPST 10MA 20V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number CKN9442-ND 1376395-SPA06B SPA06B 82AC3186 SPA06B
Product Name DIP Switches Switches - DIP Switches DIP Switches / SIP Switches Sip Switch, Spst, 0.1A, 20Vdc, Tht; No. Of Circuits C&k Components Switches - DIP Switches
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type Other Terminal Type
Other Terminal Type Through Hole Through Hole
Max Current Rating 0.0100 amps 0.0100 amps 0.0100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 337532 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 8
Pole and Throw Specifications Other Type (Special Application)
View Details
A6S-H Slide DIP Switch - A6S-8104-PH - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 21.26 x 6.2 mm
Terminal Type Other Terminal Type
View Details
3 suppliers
DIP Switch - 2-2396234-8 - TE Connectivity
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details