Win Source Part Number: 1233724-SDA07H1SKD
Category: Switches>DIP Switches
Series: SDA
Number of Positions: 7
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Contact Finish: Gold
Package: Tube
Contact Material: Beryllium Copper
Voltage Rating: 24VDC
Height Above Board: 0.214" (5.45mm)
Length: 0.778" (19.76mm)
Standard Package: 20
Mounting: SMD (SMT)
Body Material: Polyphthalamide (PPA)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Raised
Washable: No
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: CKN1291,*SDA07H1SKD
Product Status: Obsolete
RoHS Status: RoHS non-compliant
SWITCH SLIDE DIP SPST 25MA 24V
DIP Switches/SIP Switches EXT ACT 7 POS
| Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 1233724-SDA07H1SKD | SDA07H1SKD | SDA07H1SKD |
| Product Name | Switches - DIP Switches | Switches - DIP Switches | DIP Switches/SIP Switches |
| Number of Positions Available | 7 | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Max Current Rating | 0.0250 amps |