C&K Components Switches - DIP Switches SD03H0BD

Description
Win Source Part Number: 1233822-SD03H0BD Category: Switches>DIP Switches Series: SD Number of Positions: 3 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Beryllium Copper Voltage Rating: 25VDC Height Above Board: 0.168" (4.27mm) Length: 0.358" (9.09mm) Standard Package: 60 Body Material: Polyphthalamide (PPA) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Flush, Recessed Washable: No Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: -SD03H0BD Base Product Number: SD03H0
Request a Quote Datasheet
Description
Win Source Part Number: 1233822-SD03H0BD Category: Switches>DIP Switches Series: SD Number of Positions: 3 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Beryllium Copper Voltage Rating: 25VDC Height Above Board: 0.168" (4.27mm) Length: 0.358" (9.09mm) Standard Package: 60 Body Material: Polyphthalamide (PPA) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Flush, Recessed Washable: No Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: -SD03H0BD Base Product Number: SD03H0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1233822-SD03H0BD - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1233822-SD03H0BD
Switches - DIP Switches 1233822-SD03H0BD
Win Source Part Number: 1233822-SD03H0BD Category: Switches>DIP Switches Series: SD Number of Positions: 3 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Beryllium Copper Voltage Rating: 25VDC Height Above Board: 0.168" (4.27mm) Length: 0.358" (9.09mm) Standard Package: 60 Body Material: Polyphthalamide (PPA) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Flush, Recessed Washable: No Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: -SD03H0BD Base Product Number: SD03H0

Win Source Part Number: 1233822-SD03H0BD
Category: Switches>DIP Switches
Series: SD
Number of Positions: 3
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Contact Finish: Gold
Package: Tube
Contact Material: Beryllium Copper
Voltage Rating: 25VDC
Height Above Board: 0.168" (4.27mm)
Length: 0.358" (9.09mm)
Standard Package: 60
Body Material: Polyphthalamide (PPA)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Mechanical Life: 2,000 Cycles
Actuator Level: Flush, Recessed
Washable: No
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: -SD03H0BD
Base Product Number: SD03H0

Buy Now Datasheet
Dip / Rotary Dip C&k Components - 35AH6081 - Newark, An Avnet Company
Chicago, IL, United States
Dip / Rotary Dip C&k Components
35AH6081
Dip / Rotary Dip C&k Components 35AH6081
DIP / ROTARY DIP

DIP / ROTARY DIP

Supplier's Site
Shenzhen, China
Switches - DIP Switches
SD03H0BD
Switches - DIP Switches SD03H0BD
SWITCH SLIDE DIP SPST 100MA 25V

SWITCH SLIDE DIP SPST 100MA 25V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
SD03H0BD
DIP Switches / SIP Switches SD03H0BD
DIP Switches / SIP Switches DIP / Rotary DIP

DIP Switches / SIP Switches DIP / Rotary DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1233822-SD03H0BD 35AH6081 SD03H0BD SD03H0BD
Product Name Switches - DIP Switches Dip / Rotary Dip C&k Components Switches - DIP Switches DIP Switches / SIP Switches
Number of Positions Available 3
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

A6H Slide DIP Switch - A6H-2102-PM - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 1.45 x 3.77 x 4.5 mm
Terminal Type Other Terminal Type
View Details
DIP Switches - 486-3-160-945TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details