The Win Source Electronics part number 1233766-SDA04H0SBD is a low-profile DIP switch with four positions, designed for applications such as address switching in industrial controls and logic switching in computers. It features a gull wing termination style and is constructed from polyphenylene sulfide (PPS) with a gold-plated beryllium copper contact material. The switch has a contact rating of 25 mA at 24 VDC and is rated for 1,000 cycles of electrical and mechanical life. It operates within a temperature range of -40°C to 85°C and is RoHS compliant. The switch is supplied in tube packaging, with a standard quantity of 35 switches per tube. Its compact dimensions include a height above board of 0.175 inches (4.45 mm) and a length of 0.476 inches (12.09 mm).
Win Source Part Number: 1233766-SDA04H0SBD
Category: Switches>DIP Switches
Series: SDA
Number of Positions: 4
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Contact Finish: Gold
Package: Tube
Contact Material: Beryllium Copper
Voltage Rating: 24VDC
Height Above Board: 0.175" (4.45mm)
Length: 0.476" (12.09mm)
Standard Package: 35
Mounting: SMD (SMT)
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: No
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: *SDA04H0SBD,CKN6066,
Base Product Number: SDA04H
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
SWITCH SLIDE DIP SPST 25MA 24V
DIP Switches / SIP Switches FLUSH ACT 4 POS
DIP SWITCH, 0.1A, 5VDC, 4 POS, SMD; No. of Circuits:4Circuits; Switch Actuator Style:Flush Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:5V; Contact Current DC Max:100mA RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 1233766-SDA04H0SBD | CKN6066-ND | SDA04H0SBD | SDA04H0SBD | 35AH5920 |
| Product Name | Switches - DIP Switches | DIP Switches | Switches - DIP Switches | DIP Switches / SIP Switches | Dip Switch, 0.1A, 5Vdc, 4 Pos, Smd; No. Of Circuits C&k Components |
| Number of Positions Available | 4 | ||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Max Current Rating | 0.0250 amps | 0.0250 amps | 0.1000 amps | ||
| Max DC Voltage Rating | 24 volts | 24 volts | 5 volts | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) |