C&K Components DIP Switches SD09H0SB

Description
Dip Switch SPST 9 Position Surface Mount Slide (Standard) Actuator 100mA 25VDC
Request a Quote Datasheet
Description
Dip Switch SPST 9 Position Surface Mount Slide (Standard) Actuator 100mA 25VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CKN6132-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN6132-ND
DIP Switches CKN6132-ND
Dip Switch SPST 9 Position Surface Mount Slide (Standard) Actuator 100mA 25VDC

Dip Switch SPST 9 Position Surface Mount Slide (Standard) Actuator 100mA 25VDC

Buy Now Datasheet
Switches - DIP Switches - 1233804-SD09H0SB - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1233804-SD09H0SB
Switches - DIP Switches 1233804-SD09H0SB
Win Source Part Number: 1233804-SD09H0SB Category: Switches>DIP Switches Series: SD Number of Positions: 9 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tube Contact Material: Beryllium Copper Voltage Rating: 25VDC Height Above Board: 0.170" (4.33mm) Length: 0.958" (24.33mm) Standard Package: 20 Mounting: SMD (SMT) Body Material: Polyphthalamide (PPA) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: CKN6132,*SD09H0SB Base Product Number: SD09H0

Win Source Part Number: 1233804-SD09H0SB
Category: Switches>DIP Switches
Series: SD
Number of Positions: 9
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Features: Tape Seal
Contact Finish: Gold
Package: Tube
Contact Material: Beryllium Copper
Voltage Rating: 25VDC
Height Above Board: 0.170" (4.33mm)
Length: 0.958" (24.33mm)
Standard Package: 20
Mounting: SMD (SMT)
Body Material: Polyphthalamide (PPA)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Mechanical Life: 2,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: CKN6132,*SD09H0SB
Base Product Number: SD09H0

Buy Now Datasheet
Dip / Rotary Dip C&k Components - 35AH6164 - Newark, An Avnet Company
Chicago, IL, United States
Dip / Rotary Dip C&k Components
35AH6164
Dip / Rotary Dip C&k Components 35AH6164
DIP / ROTARY DIP

DIP / ROTARY DIP

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
SD09H0SB
DIP Switches/SIP Switches SD09H0SB
DIP Switches/SIP Switches DIP / Rotary DIP 9 POS SPST 100mA

DIP Switches/SIP Switches DIP / Rotary DIP 9 POS SPST 100mA

Buy Now Datasheet
Switches - DIP Switches SD09H0SB
SWITCH SLIDE DIP SPST 100MA 25V

SWITCH SLIDE DIP SPST 100MA 25V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number CKN6132-ND 1233804-SD09H0SB 35AH6164 SD09H0SB SD09H0SB
Product Name DIP Switches Switches - DIP Switches Dip / Rotary Dip C&k Components DIP Switches/SIP Switches Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology
Max Current Rating 0.1000 amps 0.1000 amps
Max DC Voltage Rating 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-1571999-2 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 5
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
3 suppliers
A6S-H Slide DIP Switch - A6S-4104-PH - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 11.1 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers