C&K Components Switches - DIP Switches SDB08H1SBD

Description
Win Source Part Number: 1233706-SDB08H1SBD Category: Switches>DIP Switches Series: SDB Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Tube Contact Material: Phosphor Bronze Voltage Rating: 24VDC Height Above Board: 0.189" (4.80mm) Length: 0.843" (21.41mm) Standard Package: 22 Mounting: SMD (SMT) Body Material: Polyamide (PA46), Nylon 4/6 Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Raised Washable: No Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA HTSUS: 8536.50.9065 Mfr: C&K Other Names: CKN12005 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1233706-SDB08H1SBD Category: Switches>DIP Switches Series: SDB Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Tube Contact Material: Phosphor Bronze Voltage Rating: 24VDC Height Above Board: 0.189" (4.80mm) Length: 0.843" (21.41mm) Standard Package: 22 Mounting: SMD (SMT) Body Material: Polyamide (PA46), Nylon 4/6 Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Raised Washable: No Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA HTSUS: 8536.50.9065 Mfr: C&K Other Names: CKN12005 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1233706-SDB08H1SBD - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1233706-SDB08H1SBD
Switches - DIP Switches 1233706-SDB08H1SBD
Win Source Part Number: 1233706-SDB08H1SBD Category: Switches>DIP Switches Series: SDB Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Tube Contact Material: Phosphor Bronze Voltage Rating: 24VDC Height Above Board: 0.189" (4.80mm) Length: 0.843" (21.41mm) Standard Package: 22 Mounting: SMD (SMT) Body Material: Polyamide (PA46), Nylon 4/6 Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Raised Washable: No Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA HTSUS: 8536.50.9065 Mfr: C&K Other Names: CKN12005 Product Status: Obsolete

Win Source Part Number: 1233706-SDB08H1SBD
Category: Switches>DIP Switches
Series: SDB
Number of Positions: 8
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Contact Finish: Gold
Package: Tube
Contact Material: Phosphor Bronze
Voltage Rating: 24VDC
Height Above Board: 0.189" (4.80mm)
Length: 0.843" (21.41mm)
Standard Package: 22
Mounting: SMD (SMT)
Body Material: Polyamide (PA46), Nylon 4/6
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Raised
Washable: No
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: CKN12005
Product Status: Obsolete

Buy Now
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
SDB08H1SBD
DIP Switches / SIP Switches SDB08H1SBD
DIP Switches / SIP Switches 8P 25mA 24VDC Ext Act, SMT

DIP Switches / SIP Switches 8P 25mA 24VDC Ext Act, SMT

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
SDB08H1SBD
Switches - DIP Switches SDB08H1SBD
DIP 8P EXTENDED ACT. GOLD CONTAC

DIP 8P EXTENDED ACT. GOLD CONTAC

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 1233706-SDB08H1SBD SDB08H1SBD SDB08H1SBD
Product Name Switches - DIP Switches DIP Switches / SIP Switches Switches - DIP Switches
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

A6T Slide DIP Switch - A6T-6101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.6 x 13.64 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 2319848-3 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 3
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details