C&K Components Switches - DIP Switches SDB04H1BD

Description
Win Source Part Number: 1233710-SDB04H1BD Category: Switches>DIP Switches Series: SDB Number of Positions: 4 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Phosphor Bronze Voltage Rating: 24VDC Height Above Board: 0.179" (4.55mm) Length: 0.443" (11.26mm) Standard Package: 42 Body Material: Polyamide (PA46), Nylon 4/6 Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Raised Washable: No Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA HTSUS: 8536.50.9065 Mfr: C&K Other Names: CKN11998,2266-SDB04H 1BD Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1233710-SDB04H1BD Category: Switches>DIP Switches Series: SDB Number of Positions: 4 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Phosphor Bronze Voltage Rating: 24VDC Height Above Board: 0.179" (4.55mm) Length: 0.443" (11.26mm) Standard Package: 42 Body Material: Polyamide (PA46), Nylon 4/6 Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Raised Washable: No Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA HTSUS: 8536.50.9065 Mfr: C&K Other Names: CKN11998,2266-SDB04H 1BD Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1233710-SDB04H1BD - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1233710-SDB04H1BD
Switches - DIP Switches 1233710-SDB04H1BD
Win Source Part Number: 1233710-SDB04H1BD Category: Switches>DIP Switches Series: SDB Number of Positions: 4 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Phosphor Bronze Voltage Rating: 24VDC Height Above Board: 0.179" (4.55mm) Length: 0.443" (11.26mm) Standard Package: 42 Body Material: Polyamide (PA46), Nylon 4/6 Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Raised Washable: No Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA HTSUS: 8536.50.9065 Mfr: C&K Other Names: CKN11998,2266-SDB04H 1BD Product Status: Obsolete

Win Source Part Number: 1233710-SDB04H1BD
Category: Switches>DIP Switches
Series: SDB
Number of Positions: 4
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Contact Finish: Gold
Package: Tube
Contact Material: Phosphor Bronze
Voltage Rating: 24VDC
Height Above Board: 0.179" (4.55mm)
Length: 0.443" (11.26mm)
Standard Package: 42
Body Material: Polyamide (PA46), Nylon 4/6
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Raised
Washable: No
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: CKN11998,2266-SDB04H1BD
Product Status: Obsolete

Buy Now
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
SDB04H1BD
DIP Switches / SIP Switches SDB04H1BD
DIP Switches / SIP Switches 4P 25mA 24VDC Ext, Thru-Hole

DIP Switches / SIP Switches 4P 25mA 24VDC Ext, Thru-Hole

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
SDB04H1BD
Switches - DIP Switches SDB04H1BD
DIP 4P EXTENDED ACT. GOLD CONTAC

DIP 4P EXTENDED ACT. GOLD CONTAC

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 1233710-SDB04H1BD SDB04H1BD SDB04H1BD
Product Name Switches - DIP Switches DIP Switches / SIP Switches Switches - DIP Switches
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 333142 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 1
Pole and Throw Specifications Double Pole, Double Throw (DPDT); Other Type (Special Application)
View Details
A6K/A6KS Rotay DIP Switch - A6KS-104RS - Aratas America LLC
Specs
Number of Positions Available 10
Switch Dimensions 6 x 7.2 x 7.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switches - 486-3-160-954TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
DIP Switch - 1825007-9 - TE Connectivity
Specs
Number of Positions Available 10
Features Available in Tape and Reel Packaging
Max Current Rating 0.4000 amps
View Details