The Win Source Electronics part number 1233823-SD02H1B is a low-profile DIP switch featuring two positions and a slide actuator type. It is designed for through-hole mounting and has a pitch of 0.100 inches (2.54 mm). The switch is rated for a maximum current of 100 mA and a voltage of 25 VDC. It has a mechanical and electrical life of 2,000 cycles, ensuring durability in applications. The contact material is beryllium copper with a gold finish, providing reliable conductivity. The body is made from polyphthalamide (PPA), which is flame retardant. The operating temperature range is from -40°C to 85°C, making it suitable for various environments. The product is packaged in tubes with a standard quantity of 85 units. This switch is also washable and features a tape seal for added protection.
Dip Switch SPST 2 Position Through Hole Slide (Standard) Actuator 100mA 25VDC
Win Source Part Number: 1233823-SD02H1B
Category: Switches>DIP Switches
Series: SD
Number of Positions: 2
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Features: Tape Seal
Contact Finish: Gold
Package: Tube
Contact Material: Beryllium Copper
Voltage Rating: 25VDC
Height Above Board: 0.178" (4.52mm)
Length: 0.258" (6.55mm)
Standard Package: 85
Body Material: Polyphthalamide (PPA)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Mechanical Life: 2,000 Cycles
Actuator Level: Raised
Washable: Yes
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: -SD02H1B
Base Product Number: SD02H1
SWITCH SLIDE DIP SPST 100MA 25V
DIP Switches / SIP Switches DIP / Rotary DIP
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | SD02H1B-ND | 1233823-SD02H1B | SD02H1B | SD02H1B | 35AH6074 |
| Product Name | DIP Switches | Switches - DIP Switches | Switches - DIP Switches | DIP Switches / SIP Switches | Dip / Rotary Dip C&k Components |
| Actuator Specifications | Slide Actuator(s) | ||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | ||
| Terminal Type | Other Terminal Type | ||||
| Other Terminal Type | Through Hole | ||||
| Max Current Rating | 0.1000 amps | 0.1000 amps |