C&K Components Switches - DIP Switches SD05H1B

Description
Win Source Part Number: 1233814-SD05H1B Category: Switches>DIP Switches Series: SD Number of Positions: 5 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Tape Seal Contact Finish: Gold Package: Tube Contact Material: Beryllium Copper Voltage Rating: 25VDC Height Above Board: 0.178" (4.52mm) Length: 0.558" (14.17mm) Standard Package: 40 Body Material: Polyphthalamide (PPA) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Raised Washable: Yes Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: -SD05H1B Base Product Number: SD05H1
Request a Quote Datasheet
Description
Win Source Part Number: 1233814-SD05H1B Category: Switches>DIP Switches Series: SD Number of Positions: 5 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Tape Seal Contact Finish: Gold Package: Tube Contact Material: Beryllium Copper Voltage Rating: 25VDC Height Above Board: 0.178" (4.52mm) Length: 0.558" (14.17mm) Standard Package: 40 Body Material: Polyphthalamide (PPA) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Raised Washable: Yes Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: -SD05H1B Base Product Number: SD05H1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1233814-SD05H1B - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1233814-SD05H1B
Switches - DIP Switches 1233814-SD05H1B
Win Source Part Number: 1233814-SD05H1B Category: Switches>DIP Switches Series: SD Number of Positions: 5 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Tape Seal Contact Finish: Gold Package: Tube Contact Material: Beryllium Copper Voltage Rating: 25VDC Height Above Board: 0.178" (4.52mm) Length: 0.558" (14.17mm) Standard Package: 40 Body Material: Polyphthalamide (PPA) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Raised Washable: Yes Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: -SD05H1B Base Product Number: SD05H1

Win Source Part Number: 1233814-SD05H1B
Category: Switches>DIP Switches
Series: SD
Number of Positions: 5
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Features: Tape Seal
Contact Finish: Gold
Package: Tube
Contact Material: Beryllium Copper
Voltage Rating: 25VDC
Height Above Board: 0.178" (4.52mm)
Length: 0.558" (14.17mm)
Standard Package: 40
Body Material: Polyphthalamide (PPA)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Mechanical Life: 2,000 Cycles
Actuator Level: Raised
Washable: Yes
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: -SD05H1B
Base Product Number: SD05H1

Buy Now Datasheet
Dip / Rotary Dip C&k Components - 35AH6113 - Newark, An Avnet Company
Chicago, IL, United States
Dip / Rotary Dip C&k Components
35AH6113
Dip / Rotary Dip C&k Components 35AH6113
DIP / ROTARY DIP

DIP / ROTARY DIP

Supplier's Site
Shenzhen, China
Switches - DIP Switches
SD05H1B
Switches - DIP Switches SD05H1B
SWITCH SLIDE DIP SPST 100MA 25V

SWITCH SLIDE DIP SPST 100MA 25V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
SD05H1B
DIP Switches / SIP Switches SD05H1B
DIP Switches / SIP Switches Low Profile DIP

DIP Switches / SIP Switches Low Profile DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1233814-SD05H1B 35AH6113 SD05H1B SD05H1B
Product Name Switches - DIP Switches Dip / Rotary Dip C&k Components Switches - DIP Switches DIP Switches / SIP Switches
Number of Positions Available 5
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 334965 - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
Rotary Encoded DIP Switches - 6160754 - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
DIP Switch - 2396234-1 - TE Connectivity
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
2 suppliers