Win Source Part Number: 1233692-SPA02AB
Category: Switches>DIP Switches
Series: SPA
Number of Positions: 2
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Contact Finish: Gold
Contact Material: Beryllium Copper
Voltage Rating: 20VDC
Height Above Board: 0.169" (4.30mm)
Length: 0.342" (8.68mm)
Standard Package: 50
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -30°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10mA
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: -SPA02AB,CKN9437,*SP
Dip Switch SPST 2 Position Through Hole, Right Angle Slide (Standard) Actuator 10mA 20VDC
SWITCH SLIDE DIP SPST 10MA 20V
DIP Switches / SIP Switches Switch Sip Spst 2Pos R/A Unsld
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 1233692-SPA02AB | CKN9437-ND | SPA02AB | 35AH6607 | SPA02AB |
| Product Name | Switches - DIP Switches | DIP Switches | Switches - DIP Switches | Dip / Rotary Dip C&k Components | DIP Switches / SIP Switches |
| Number of Positions Available | 2 | ||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | ||
| Max Current Rating | 0.0100 amps | 0.0100 amps | |||
| Max DC Voltage Rating | 20 volts | 20 volts | |||
| Operating Temp | -22 to 140 F (-30 to 60 C) | -22 to 140 F (-30 to 60 C) | -22 to 140 F (-30 to 60 C) |