C&K Components Switches - DIP Switches SDA10H1BD

Description
Win Source Part Number: 1233776-SDA10H1BD Category: Switches>DIP Switches Series: SDA Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Beryllium Copper Voltage Rating: 24VDC Height Above Board: 0.228" (5.80mm) Length: 1.076" (27.34mm) Standard Package: 15 Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Raised Washable: No Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: CKN6102,*SDA10H1BD Base Product Number: SDA10H
Request a Quote Datasheet
Description
Win Source Part Number: 1233776-SDA10H1BD Category: Switches>DIP Switches Series: SDA Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Beryllium Copper Voltage Rating: 24VDC Height Above Board: 0.228" (5.80mm) Length: 1.076" (27.34mm) Standard Package: 15 Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Raised Washable: No Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: CKN6102,*SDA10H1BD Base Product Number: SDA10H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1233776-SDA10H1BD - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1233776-SDA10H1BD
Switches - DIP Switches 1233776-SDA10H1BD
Win Source Part Number: 1233776-SDA10H1BD Category: Switches>DIP Switches Series: SDA Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Beryllium Copper Voltage Rating: 24VDC Height Above Board: 0.228" (5.80mm) Length: 1.076" (27.34mm) Standard Package: 15 Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Raised Washable: No Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: CKN6102,*SDA10H1BD Base Product Number: SDA10H

Win Source Part Number: 1233776-SDA10H1BD
Category: Switches>DIP Switches
Series: SDA
Number of Positions: 10
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Contact Finish: Gold
Package: Tube
Contact Material: Beryllium Copper
Voltage Rating: 24VDC
Height Above Board: 0.228" (5.80mm)
Length: 1.076" (27.34mm)
Standard Package: 15
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Raised
Washable: No
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: CKN6102,*SDA10H1BD
Base Product Number: SDA10H

Buy Now Datasheet
DIP Switches - CKN6102-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN6102-ND
DIP Switches CKN6102-ND
Dip Switch SPST 10 Position Through Hole Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 10 Position Through Hole Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Dip / Rotary Dip C&k Components - 35AH5971 - Newark, An Avnet Company
Chicago, IL, United States
Dip / Rotary Dip C&k Components
35AH5971
Dip / Rotary Dip C&k Components 35AH5971
DIP / ROTARY DIP

DIP / ROTARY DIP

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
SDA10H1BD
DIP Switches / SIP Switches SDA10H1BD
DIP Switches / SIP Switches EXT ACT 10 POS

DIP Switches / SIP Switches EXT ACT 10 POS

Buy Now Datasheet
Switches - DIP Switches SDA10H1BD
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1233776-SDA10H1BD CKN6102-ND 35AH5971 SDA10H1BD SDA10H1BD
Product Name Switches - DIP Switches DIP Switches Dip / Rotary Dip C&k Components DIP Switches / SIP Switches Switches - DIP Switches
Number of Positions Available 10
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.0250 amps 0.0250 amps
Max DC Voltage Rating 24 volts 24 volts
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 333142 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 1
Pole and Throw Specifications Double Pole, Double Throw (DPDT); Other Type (Special Application)
View Details
A6A Sealed Rotary DIP Switch - A6A-10RW - Aratas America LLC
Specs
Number of Positions Available 10
Switch Dimensions 13.5 x 10 x 10 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 1825006-8 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
5 suppliers