Manufacturer: C&K Components
Win Source Part Number: 899386-TDA02H0SB1
Series: TDA
Operating Temperature Range: -40°C ~ 85°C
Features: Dip Switch SPST Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Package: Tube
Mounting: Surface Mount
Family Name: TDA02H0S
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 125
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Other Part Number: *TDA02H0SB1, CKN9064
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
DIP Switches / SIP Switches HALF PITCH 2 POS
DIP SWITCH, SPST, 0.1A, 24V, SMD; No. of Circuits:2Circuits; Switch Actuator Style:Flush Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA RoHS Compliant: Yes
SWITCH SLIDE DIP SPST 25MA 24V
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 899386-TDA02H0SB1 | CKN9064-ND | TDA02H0SB1 | 35AH7147 | TDA02H0SB1 |
| Product Name | DIP Switches - TDA02H0SB1 | DIP Switches | DIP Switches / SIP Switches | Dip Switch, Spst, 0.1A, 24V, Smd; No. Of Circuits C&k Components | Switches - DIP Switches |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | |||
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | |||
| Terminal Type | Surface Mount Technology | Surface Mount Technology |