Win Source Part Number: 1376100-SA-7070TA
Category: Switches - DIP Switches
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Nidec Components Corporation
Series: SA-7000
Product Status: Active
Base Product Number: SA-7070
Mounting Type: Surface Mount
HTSUS: 8536.50.9020
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 100mA
Contact Finish: Gold
Number of Positions: 16
Contact Material: Copper Alloy
Voltage Rating: 5VDC
Pitch: 0.100" (2.54mm), Full
Circuit: Hexadecimal Complement
Actuator Type: Rotary for Tool
Termination Style: J Lead
Electrical Life: 10,000 Steps
Body Material: Polyphenylene Sulfide (PPS)
Height Above Board: 0.118" (3.00mm)
Actuator Level: Flush, Recessed
Washable: No
Length: 0.283" (7.20mm)
Dip Switch Hexadecimal Complement 16 Position Surface Mount Rotary for Tool Actuator 100mA 5VDC
SW ROTARY DIP HEX COMP 100MA 5V
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 1376100-SA-7070TA | SA-7070TA-ND | SA-7070TA |
| Product Name | Switches - DIP Switches | DIP Switches | Switches - DIP Switches |
| Number of Positions Available | 16 | ||
| Max Current Rating | 0.1000 amps | 0.1000 amps | |
| Max DC Voltage Rating | 5 volts | 5 volts | |
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) |