Win Source Part Number: 1233708-SDB06H1BD
Category: Switches>DIP Switches
Series: SDB
Number of Positions: 6
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Contact Finish: Gold
Package: Tube
Contact Material: Phosphor Bronze
Voltage Rating: 24VDC
Height Above Board: 0.179" (4.55mm)
Length: 0.643" (16.34mm)
Standard Package: 29
Body Material: Polyamide (PA46), Nylon 4/6
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Raised
Washable: No
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: 2266-SDB06H1BD,CKN12
Product Status: Obsolete
DIP Switches / SIP Switches 6P 25mA 24VDC Ext Act, Thru-Hole
DIP 6P EXTENDED ACT. GOLD CONTAC
| Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 1233708-SDB06H1BD | SDB06H1BD | SDB06H1BD |
| Product Name | Switches - DIP Switches | DIP Switches / SIP Switches | Switches - DIP Switches |
| Number of Positions Available | 6 | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Max Current Rating | 0.0250 amps |