C&K Components Switches - DIP Switches SD04H1SB

Description
Win Source Part Number: 1233818-SD04H1SB Category: Switches>DIP Switches Series: SD Number of Positions: 4 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tube Contact Material: Beryllium Copper Voltage Rating: 25VDC Height Above Board: 0.180" (4.57mm) Length: 0.458" (11.63mm) Standard Package: 45 Mounting: SMD (SMT) Body Material: Polyphthalamide (PPA) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Raised Washable: Yes Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: CKN6117,*SD04H1SB Base Product Number: SD04H1
Request a Quote Datasheet
Description
Win Source Part Number: 1233818-SD04H1SB Category: Switches>DIP Switches Series: SD Number of Positions: 4 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tube Contact Material: Beryllium Copper Voltage Rating: 25VDC Height Above Board: 0.180" (4.57mm) Length: 0.458" (11.63mm) Standard Package: 45 Mounting: SMD (SMT) Body Material: Polyphthalamide (PPA) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Raised Washable: Yes Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: CKN6117,*SD04H1SB Base Product Number: SD04H1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1233818-SD04H1SB - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1233818-SD04H1SB
Switches - DIP Switches 1233818-SD04H1SB
Win Source Part Number: 1233818-SD04H1SB Category: Switches>DIP Switches Series: SD Number of Positions: 4 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tube Contact Material: Beryllium Copper Voltage Rating: 25VDC Height Above Board: 0.180" (4.57mm) Length: 0.458" (11.63mm) Standard Package: 45 Mounting: SMD (SMT) Body Material: Polyphthalamide (PPA) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Raised Washable: Yes Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: CKN6117,*SD04H1SB Base Product Number: SD04H1

Win Source Part Number: 1233818-SD04H1SB
Category: Switches>DIP Switches
Series: SD
Number of Positions: 4
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Features: Tape Seal
Contact Finish: Gold
Package: Tube
Contact Material: Beryllium Copper
Voltage Rating: 25VDC
Height Above Board: 0.180" (4.57mm)
Length: 0.458" (11.63mm)
Standard Package: 45
Mounting: SMD (SMT)
Body Material: Polyphthalamide (PPA)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Mechanical Life: 2,000 Cycles
Actuator Level: Raised
Washable: Yes
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: CKN6117,*SD04H1SB
Base Product Number: SD04H1

Buy Now Datasheet
DIP Switches - CKN6117-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN6117-ND
DIP Switches CKN6117-ND
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 25VDC

Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 25VDC

Buy Now Datasheet
Dip Switch, Spst, 4Pos, 0.1A, 25Vdc, Smd; No. Of Circuits C&k Components - 35AH6101 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, Spst, 4Pos, 0.1A, 25Vdc, Smd; No. Of Circuits C&k Components
35AH6101
Dip Switch, Spst, 4Pos, 0.1A, 25Vdc, Smd; No. Of Circuits C&k Components 35AH6101
DIP SWITCH, SPST, 4POS, 0.1A, 25VDC, SMD; No. of Circuits:4Circuits; Switch Actuator Style:Raised Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:25V; Contact Current DC Max:100mA RoHS Compliant: Yes

DIP SWITCH, SPST, 4POS, 0.1A, 25VDC, SMD; No. of Circuits:4Circuits; Switch Actuator Style:Raised Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:25V; Contact Current DC Max:100mA RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - DIP Switches SD04H1SB
SWITCH SLIDE DIP SPST 100MA 25V

SWITCH SLIDE DIP SPST 100MA 25V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
SD04H1SB
DIP Switches / SIP Switches SD04H1SB
DIP Switches / SIP Switches ROTARY DIP

DIP Switches / SIP Switches ROTARY DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1233818-SD04H1SB CKN6117-ND 35AH6101 SD04H1SB SD04H1SB
Product Name Switches - DIP Switches DIP Switches Dip Switch, Spst, 4Pos, 0.1A, 25Vdc, Smd; No. Of Circuits C&k Components Switches - DIP Switches DIP Switches / SIP Switches
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.1000 amps 0.1000 amps 0.1000 amps
Max DC Voltage Rating 25 volts 25 volts 25 volts
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

DIP & SIP Switches - 1759602P - RS Components, Ltd.
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
View Details
A6HF Slide DIP Switch - A6HF-2102 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 2.2 x 3.67 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 1-2396234-0 - TE Connectivity
Specs
Number of Positions Available 16
Max Current Rating 0.0200 amps
Max DC Voltage Rating 20 volts
View Details