C&K Components DIP Switches SDA12H0SB

Description
Dip Switch SPST 12 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 12 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CKN6106-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN6106-ND
DIP Switches CKN6106-ND
Dip Switch SPST 12 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 12 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Switches - DIP Switches - 1233774-SDA12H0SB - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1233774-SDA12H0SB
Switches - DIP Switches 1233774-SDA12H0SB
Win Source Part Number: 1233774-SDA12H0SB Category: Switches>DIP Switches Series: SDA Number of Positions: 12 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tube Contact Material: Beryllium Copper Voltage Rating: 24VDC Height Above Board: 0.175" (4.45mm) Length: 1.279" (32.50mm) Standard Package: 14 Mounting: SMD (SMT) Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: CKN6106,2266-SDA12H0 SB,*SDA12H0SB Base Product Number: SDA12H

Win Source Part Number: 1233774-SDA12H0SB
Category: Switches>DIP Switches
Series: SDA
Number of Positions: 12
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Features: Tape Seal
Contact Finish: Gold
Package: Tube
Contact Material: Beryllium Copper
Voltage Rating: 24VDC
Height Above Board: 0.175" (4.45mm)
Length: 1.279" (32.50mm)
Standard Package: 14
Mounting: SMD (SMT)
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: CKN6106,2266-SDA12H0SB,*SDA12H0SB
Base Product Number: SDA12H

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
SDA12H0SB
DIP Switches / SIP Switches SDA12H0SB
DIP Switches / SIP Switches FLUSH ACT 12 POS

DIP Switches / SIP Switches FLUSH ACT 12 POS

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
SDA12H0SB
Switches - DIP Switches SDA12H0SB
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site
Dip / Rotary Dip C&k Components - 35AH5975 - Newark, An Avnet Company
Chicago, IL, United States
Dip / Rotary Dip C&k Components
35AH5975
Dip / Rotary Dip C&k Components 35AH5975
DIP / ROTARY DIP

DIP / ROTARY DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number CKN6106-ND 1233774-SDA12H0SB SDA12H0SB SDA12H0SB 35AH5975
Product Name DIP Switches Switches - DIP Switches DIP Switches / SIP Switches Switches - DIP Switches Dip / Rotary Dip C&k Components
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology
Max Current Rating 0.0250 amps 0.0250 amps
Max DC Voltage Rating 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

A6D/A6DR Slide/Piano DIP Switch - A6D-3100 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.4 x 9.7 x 6.6 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
Rotary Encoded DIP Switches - 337510 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 8
Pole and Throw Specifications Other Type (Special Application)
View Details
DIP Switch - 2319764-8 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 6
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
DIP Switches - 486-3-160-946TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details