Nidec America Corporation Switches - DIP Switches SA-7011TB

Description
Win Source Part Number: 1376099-SA-7011TB Category: Switches - DIP Switches Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: SA-7000 Product Status: Active Base Product Number: SA-7011 Mounting Type: Surface Mount, Right Angle HTSUS: 8536.50.9020 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 100mA Contact Finish: Gold Number of Positions: 10 Contact Material: Copper Alloy Voltage Rating: 5VDC Pitch: 0.100" (2.54mm), Full Circuit: BCD Actuator Type: Rotary for Tool Termination Style: Gull Wing Electrical Life: 10,000 Steps Body Material: Polyphenylene Sulfide (PPS) Height Above Board: 0.327" (8.30mm) Actuator Level: Flush, Recessed Washable: No Length: 0.283" (7.20mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1376099-SA-7011TB Category: Switches - DIP Switches Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: SA-7000 Product Status: Active Base Product Number: SA-7011 Mounting Type: Surface Mount, Right Angle HTSUS: 8536.50.9020 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 100mA Contact Finish: Gold Number of Positions: 10 Contact Material: Copper Alloy Voltage Rating: 5VDC Pitch: 0.100" (2.54mm), Full Circuit: BCD Actuator Type: Rotary for Tool Termination Style: Gull Wing Electrical Life: 10,000 Steps Body Material: Polyphenylene Sulfide (PPS) Height Above Board: 0.327" (8.30mm) Actuator Level: Flush, Recessed Washable: No Length: 0.283" (7.20mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1376099-SA-7011TB - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1376099-SA-7011TB
Switches - DIP Switches 1376099-SA-7011TB
Win Source Part Number: 1376099-SA-7011TB Category: Switches - DIP Switches Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: SA-7000 Product Status: Active Base Product Number: SA-7011 Mounting Type: Surface Mount, Right Angle HTSUS: 8536.50.9020 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 100mA Contact Finish: Gold Number of Positions: 10 Contact Material: Copper Alloy Voltage Rating: 5VDC Pitch: 0.100" (2.54mm), Full Circuit: BCD Actuator Type: Rotary for Tool Termination Style: Gull Wing Electrical Life: 10,000 Steps Body Material: Polyphenylene Sulfide (PPS) Height Above Board: 0.327" (8.30mm) Actuator Level: Flush, Recessed Washable: No Length: 0.283" (7.20mm)

Win Source Part Number: 1376099-SA-7011TB
Category: Switches - DIP Switches
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Nidec Components Corporation
Series: SA-7000
Product Status: Active
Base Product Number: SA-7011
Mounting Type: Surface Mount, Right Angle
HTSUS: 8536.50.9020
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 100mA
Contact Finish: Gold
Number of Positions: 10
Contact Material: Copper Alloy
Voltage Rating: 5VDC
Pitch: 0.100" (2.54mm), Full
Circuit: BCD
Actuator Type: Rotary for Tool
Termination Style: Gull Wing
Electrical Life: 10,000 Steps
Body Material: Polyphenylene Sulfide (PPS)
Height Above Board: 0.327" (8.30mm)
Actuator Level: Flush, Recessed
Washable: No
Length: 0.283" (7.20mm)

Buy Now Datasheet
DIP Switches - SA-7011TB-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
SA-7011TB-ND
DIP Switches SA-7011TB-ND
Dip Switch BCD 10 Position Surface Mount, Right Angle Rotary for Tool Actuator 100mA 5VDC

Dip Switch BCD 10 Position Surface Mount, Right Angle Rotary for Tool Actuator 100mA 5VDC

Buy Now Datasheet
Switches - DIP Switches SA-7011TB
SWITCH ROTARY DIP BCD 100MA 5V

SWITCH ROTARY DIP BCD 100MA 5V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 1376099-SA-7011TB SA-7011TB-ND SA-7011TB
Product Name Switches - DIP Switches DIP Switches Switches - DIP Switches
Number of Positions Available 10
Max Current Rating 0.1000 amps 0.1000 amps
Max DC Voltage Rating 5 volts 5 volts
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 241268 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
A6HR Piano DIP Switch - A6HR-0104-PM - Aratas America LLC
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Switch Dimensions 4.2 x 13.83 x 6.75 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 1-1825006-1 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 6
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
5 suppliers
DIP Switches - 486-3-160-941DKR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details