C&K Components DIP Switches - TDA10H0SB1 TDA10H0SB1

Description
Manufacturer: C&K Win Source Part Number: 1265848-TDA10H0SB1 Packaging: Tube Number of Positions: 10 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Mounting Style: SMD Features: Tape Seal Contact Finish: Gold Contact Material: Copper Alloy Voltage Rating: 24VDC Height Above Board: 0.091" (2.30mm) Length: 0.544" (13.82mm) Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Categories: Switches Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ittcannon.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA
Request a Quote Datasheet
Description
Manufacturer: C&K Win Source Part Number: 1265848-TDA10H0SB1 Packaging: Tube Number of Positions: 10 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Mounting Style: SMD Features: Tape Seal Contact Finish: Gold Contact Material: Copper Alloy Voltage Rating: 24VDC Height Above Board: 0.091" (2.30mm) Length: 0.544" (13.82mm) Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Categories: Switches Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ittcannon.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - TDA10H0SB1 - 1265848-TDA10H0SB1 - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - TDA10H0SB1
1265848-TDA10H0SB1
DIP Switches - TDA10H0SB1 1265848-TDA10H0SB1
Manufacturer: C&K Win Source Part Number: 1265848-TDA10H0SB1 Packaging: Tube Number of Positions: 10 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Mounting Style: SMD Features: Tape Seal Contact Finish: Gold Contact Material: Copper Alloy Voltage Rating: 24VDC Height Above Board: 0.091" (2.30mm) Length: 0.544" (13.82mm) Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Categories: Switches Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ittcannon.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA

Manufacturer: C&K
Win Source Part Number: 1265848-TDA10H0SB1
Packaging: Tube
Number of Positions: 10
Pitch: 0.050" (1.27mm), Half
Termination Style: Gull Wing
Mounting Style: SMD
Features: Tape Seal
Contact Finish: Gold
Contact Material: Copper Alloy
Voltage Rating: 24VDC
Height Above Board: 0.091" (2.30mm)
Length: 0.544" (13.82mm)
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Categories: Switches
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ittcannon.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA

Buy Now
DIP Switches - CKN9068-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN9068-ND
DIP Switches CKN9068-ND
Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Dip Switch, Spst, 0.1A, 24V, Smd; No. Of Circuits C&k Components - 35AH7163 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, Spst, 0.1A, 24V, Smd; No. Of Circuits C&k Components
35AH7163
Dip Switch, Spst, 0.1A, 24V, Smd; No. Of Circuits C&k Components 35AH7163
DIP SWITCH, SPST, 0.1A, 24V, SMD; No. of Circuits:10Circuits; Switch Actuator Style:Flush Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA RoHS Compliant: Yes

DIP SWITCH, SPST, 0.1A, 24V, SMD; No. of Circuits:10Circuits; Switch Actuator Style:Flush Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA RoHS Compliant: Yes

Supplier's Site
Switches - DIP Switches TDA10H0SB1
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
TDA10H0SB1
DIP Switches / SIP Switches TDA10H0SB1
DIP Switches / SIP Switches HALF PITCH 10 POS

DIP Switches / SIP Switches HALF PITCH 10 POS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1265848-TDA10H0SB1 CKN9068-ND 35AH7163 TDA10H0SB1 TDA10H0SB1
Product Name DIP Switches - TDA10H0SB1 DIP Switches Dip Switch, Spst, 0.1A, 24V, Smd; No. Of Circuits C&k Components Switches - DIP Switches DIP Switches / SIP Switches
Number of Positions Available 10
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.0250 amps 0.0250 amps 0.0250 amps
Max DC Voltage Rating 24 volts 24 volts 24 volts
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - SW948-ND - DigiKey
Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
3 suppliers
DIP Switch - 2-2396234-7 - TE Connectivity
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
DIP Switches - 486-3-160-956CT-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details