C&K Components DIP Switches SDA10H0SBR

Description
Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CKN9499CT-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN9499CT-ND
DIP Switches CKN9499CT-ND
Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
DIP Switches - CKN9499DKR-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN9499DKR-ND
DIP Switches CKN9499DKR-ND
Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
DIP Switches - CKN9499TR-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN9499TR-ND
DIP Switches CKN9499TR-ND
Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Switches - DIP Switches - 1233789-SDA10H0SBR - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1233789-SDA10H0SBR
Switches - DIP Switches 1233789-SDA10H0SBR
Win Source Part Number: 1233789-SDA10H0SBR Category: Switches>DIP Switches Series: SDA Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tape & Reel Contact Material: Beryllium Copper Voltage Rating: 24VDC Height Above Board: 0.175" (4.45mm) Length: 1.076" (27.34mm) Standard Package: 750 Mounting: SMD (SMT) Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: *SDA10H0SBR,CKN9499C T,2266-SDA10H0SBR,CK N9499DKR,CKN9499TR Base Product Number: SDA10H

Win Source Part Number: 1233789-SDA10H0SBR
Category: Switches>DIP Switches
Series: SDA
Number of Positions: 10
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Features: Tape Seal
Contact Finish: Gold
Package: Tape & Reel
Contact Material: Beryllium Copper
Voltage Rating: 24VDC
Height Above Board: 0.175" (4.45mm)
Length: 1.076" (27.34mm)
Standard Package: 750
Mounting: SMD (SMT)
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: *SDA10H0SBR,CKN9499CT,2266-SDA10H0SBR,CKN9499DKR,CKN9499TR
Base Product Number: SDA10H

Buy Now Datasheet
Switches - DIP Switches SDA10H0SBR
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
SDA10H0SBR
DIP Switches / SIP Switches SDA10H0SBR
DIP Switches / SIP Switches SW DIP ON OFF SPST10 Flsh Slid 0.1A 50VDC

DIP Switches / SIP Switches SW DIP ON OFF SPST10 Flsh Slid 0.1A 50VDC

Buy Now Datasheet
Dip Switch, 0.1A, 5Vdc, 10 Pos, Smd; No. Of Circuits C&k Components - 35AH5970 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 0.1A, 5Vdc, 10 Pos, Smd; No. Of Circuits C&k Components
35AH5970
Dip Switch, 0.1A, 5Vdc, 10 Pos, Smd; No. Of Circuits C&k Components 35AH5970
DIP SWITCH, 0.1A, 5VDC, 10 POS, SMD; No. of Circuits:10Circuits; Switch Actuator Style:Flush Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:5V; Contact Current DC Max:100mA RoHS Compliant: Yes

DIP SWITCH, 0.1A, 5VDC, 10 POS, SMD; No. of Circuits:10Circuits; Switch Actuator Style:Flush Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:5V; Contact Current DC Max:100mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number CKN9499CT-ND 1233789-SDA10H0SBR SDA10H0SBR SDA10H0SBR 35AH5970
Product Name DIP Switches Switches - DIP Switches Switches - DIP Switches DIP Switches / SIP Switches Dip Switch, 0.1A, 5Vdc, 10 Pos, Smd; No. Of Circuits C&k Components
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology Surface Mount Technology
Max Current Rating 0.0250 amps 0.0250 amps 0.1000 amps
Max DC Voltage Rating 24 volts 24 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-2319848-2 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
DIP Switches - 486-3-162-112-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
A6D/A6DR Slide/Piano DIP Switch - A6D-8103 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.4 x 22.4 x 6.6 mm
Terminal Type Other Terminal Type
View Details
5 suppliers