Dip Switch SPST 2 Position Through Hole Slide (Standard) Actuator 100mA 25VDC
Win Source Part Number: 1233826-SD02H0BD
Category: Switches>DIP Switches
Series: SD
Number of Positions: 2
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Contact Finish: Gold
Package: Tube
Contact Material: Beryllium Copper
Voltage Rating: 25VDC
Height Above Board: 0.168" (4.27mm)
Length: 0.258" (6.55mm)
Standard Package: 85
Body Material: Polyphthalamide (PPA)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Mechanical Life: 2,000 Cycles
Actuator Level: Flush, Recessed
Washable: No
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: -SD02H0BD
Base Product Number: SD02H0
SWITCH SLIDE DIP SPST 100MA 25V
DIP Switches/SIP Switches SW DIP ON OFF SPST 0.1A 25VDC 2FLUSH SD
DIP SWITCH, SPST, 2POS, 0.1A, 25VDC, THT; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST-N
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | SD02H0BD-ND | 1233826-SD02H0BD | SD02H0BD | SD02H0BD | 35AH6067 |
| Product Name | DIP Switches | Switches - DIP Switches | Switches - DIP Switches | DIP Switches/SIP Switches | Dip Switch, Spst, 2Pos, 0.1A, 25Vdc, Tht; No. Of Circuits C&k Components |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Other Terminal Type | Other Terminal Type | |||
| Other Terminal Type | Through Hole | Through Hole | |||
| Max Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps |