C&K Components Switches - DIP Switches SDA08H0SKD

Description
Win Source Part Number: 1233723-SDA08H0SKD Category: Switches>DIP Switches Series: SDA Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Tube Contact Material: Beryllium Copper Voltage Rating: 24VDC Height Above Board: 0.175" (4.45mm) Length: 0.876" (22.26mm) Standard Package: 20 Mounting: SMD (SMT) Body Material: Polyphthalamide (PPA) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: No Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: *SDA08H0SKD,CKN1322 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1233723-SDA08H0SKD Category: Switches>DIP Switches Series: SDA Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Tube Contact Material: Beryllium Copper Voltage Rating: 24VDC Height Above Board: 0.175" (4.45mm) Length: 0.876" (22.26mm) Standard Package: 20 Mounting: SMD (SMT) Body Material: Polyphthalamide (PPA) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: No Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: *SDA08H0SKD,CKN1322 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1233723-SDA08H0SKD - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1233723-SDA08H0SKD
Switches - DIP Switches 1233723-SDA08H0SKD
Win Source Part Number: 1233723-SDA08H0SKD Category: Switches>DIP Switches Series: SDA Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Tube Contact Material: Beryllium Copper Voltage Rating: 24VDC Height Above Board: 0.175" (4.45mm) Length: 0.876" (22.26mm) Standard Package: 20 Mounting: SMD (SMT) Body Material: Polyphthalamide (PPA) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: No Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: *SDA08H0SKD,CKN1322 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1233723-SDA08H0SKD
Category: Switches>DIP Switches
Series: SDA
Number of Positions: 8
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Contact Finish: Gold
Package: Tube
Contact Material: Beryllium Copper
Voltage Rating: 24VDC
Height Above Board: 0.175" (4.45mm)
Length: 0.876" (22.26mm)
Standard Package: 20
Mounting: SMD (SMT)
Body Material: Polyphthalamide (PPA)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: No
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: *SDA08H0SKD,CKN1322
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Switches - DIP Switches SDA08H0SKD
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
SDA08H0SKD
DIP Switches / SIP Switches SDA08H0SKD
DIP Switches / SIP Switches FLUSH ACT 8 POS

DIP Switches / SIP Switches FLUSH ACT 8 POS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches
Product Number 1233723-SDA08H0SKD SDA08H0SKD SDA08H0SKD
Product Name Switches - DIP Switches Switches - DIP Switches DIP Switches / SIP Switches
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 241255 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
DIP Switches - 486-3-160-951TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
A6TN Slide DIP Switch - A6TN-8104 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 5.8 x 22.3 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw BCD Complement
Operating Temp -22 to 185 F (-30 to 85 C)
View Details